Stewart Connector - A Bel Group Cable Assemblies 67PAC-030-K

Description
Cable Assembly, IP67 to RJ45, SF/UTP, CA
Request a Quote Datasheet
Description
Cable Assembly, IP67 to RJ45, SF/UTP, CA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Cable Assemblies
67PAC-030-K
Cable Assemblies 67PAC-030-K
Cable Assembly, IP67 to RJ45, SF/UTP, CA

Cable Assembly, IP67 to RJ45, SF/UTP, CA

Buy Now
Modular/Ethernet Cables (RJ45, RJ11) - 380-1380-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Cables (RJ45, RJ11)
380-1380-ND
Modular/Ethernet Cables (RJ45, RJ11) 380-1380-ND
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 9.84' (3.00m) Shielded

Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 9.84' (3.00m) Shielded

Buy Now Datasheet
Cable, Rj45 Plug-Rj45 Plug, Cat6, 3M; Lan Category Stewart Connector - 64AC9921 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Rj45 Plug-Rj45 Plug, Cat6, 3M; Lan Category Stewart Connector
64AC9921
Cable, Rj45 Plug-Rj45 Plug, Cat6, 3M; Lan Category Stewart Connector 64AC9921
CABLE, RJ45 PLUG-RJ45 PLUG, CAT6, 3M; LAN Category:Cat6; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Color:Black; Product Range:67PAC Series RoHS Compliant: Yes

CABLE, RJ45 PLUG-RJ45 PLUG, CAT6, 3M; LAN Category:Cat6; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Color:Black; Product Range:67PAC Series RoHS Compliant: Yes

Supplier's Site
Cable, Rj45 Plug-Rj45 Plug, Cat6, 3M; Lan Category Stewart Connector - 61AC9086 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Rj45 Plug-Rj45 Plug, Cat6, 3M; Lan Category Stewart Connector
61AC9086
Cable, Rj45 Plug-Rj45 Plug, Cat6, 3M; Lan Category Stewart Connector 61AC9086
CABLE, RJ45 PLUG-RJ45 PLUG, CAT6, 3M; LAN Category:Cat6; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Black; Product Range:67PAC Series; SVHC:No SVHC RoHS Compliant: Yes

CABLE, RJ45 PLUG-RJ45 PLUG, CAT6, 3M; LAN Category:Cat6; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Black; Product Range:67PAC Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 67PAC-030-K 380-1380-ND 64AC9921 61AC9086
Product Name Cable Assemblies Modular/Ethernet Cables (RJ45, RJ11) Cable, Rj45 Plug-Rj45 Plug, Cat6, 3M; Lan Category Stewart Connector Cable, Rj45 Plug-Rj45 Plug, Cat6, 3M; Lan Category Stewart Connector
Cable Type Cat 6 Cat 6 Cat 6
Unlock Full Specs
to access all available technical data

Similar Products

VANA Test Cable to 40 GHz - NTC182 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Rated Temperature -40 to 120 C (-40 to 248 F)
View Details
Light Blue PVC Single Wire - 56020010 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details