Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
INDUSTRIAL ENCLOSURES
CINCH CONNECTIVITY SOLUTIONS
5810160033 -- LE ENCLOSURE BLACK WITHOUT HEAT SINK
Cinch Connectivity Solutions
LE Enclosure Black without heat sink
5810160033
Description
LE Enclosure Black without heat sink
Allied Electronics, Inc.
Done
Description
LE Enclosure Black without heat sink
Suppliers
Company
Product
Description
Supplier Links
Allied Electronics, Inc.
Fort Worth, TX, USA
LE Enclosure Black without heat sink
70039694
LE Enclosure Black without heat sink
70039694
LE Enclosure Black without heat sink
LE Enclosure Black without heat sink
Supplier's Site
Technical Specifications
Allied Electronics, Inc.
Product Category
Industrial Enclosures
Product Number
70039694
Product Name
LE Enclosure Black without heat sink
Type
Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data
Similar Products
Beckhoff Automation LLC
BG2000-0010 | Protection enclosure for IP67 box, 36.5 mm x 131 mm x 89 mm
View Details
SCHURTER Inc
SKD house connection box 160A, DIN 00 (gG)
SKD 160A
Specs
Type
Electronic and Instrument Enclosures
View Details
XJCSENSOR Technology Co., Ltd.
Junction Box
X-QY-4
Specs
Type
Junction Box
NEMA Rating
NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects
5
View Details
Takachi Electronics Enclosure Co., Ltd.
Enclosure, Handheld, Abs, Black/red; Enclosure Type Takachi
WH170-25-M4-BR
Specs
Length
0.9843 inch (25 mm)
Width
3.74 inch (95 mm)
Depth
6.73 inch (171 mm)
View Details