"Cable Assembly Coaxial SMB to SMB RG-316 24.00"" (609.60mm)"
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RF Cable Assemblies R/A PLG/PLG 316 24"
| DigiKey | Richardson RFPD | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | J1124-ND | 415-0002-024 | 415-0002-024 |
| Product Name | Coaxial Cables (RF) | RF Standard Cable Assembly | RF Cable Assemblies |
| Application | RF | RF | RF |
| Cable Type | Coaxial | ||
| Standards / Certifications | RoHS |