A range of open bottom double row Barrier Strips from Cinch Connectivity.
Number of Contacts = 15
Pitch = 11.13mm
Body Orientation = Straight
Contact Material = Brass
Contact Plating = Nickel
Number of Rows = 2
Screw Size = 6 - 32
Wire Size = 14 AWG
Material = Phenolic
Fixing Centre = 177.8mm
CONN BARRIER STRP 15CIRC 0.438"
Barrier Terminal Blocks 15 TERMINALS .438 141 Series
Series 142 Barrier Blocks, Double Row, 0.563 Density, BH Screw, #10 AWG Maximum Wire Size
TERMINAL BLOCK, BARRIER, 15 POSITION, 14AWG; No. of Rows:2 Row; No. of Positions:15Position
RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | Newark, An Avnet Company | |
---|---|---|---|---|---|
Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
Product Number | 8859318 | CBB405-ND | 15-141 | 70152886 | 28F880 |
Product Name | Terminal Blocks - Barrier Blocks | Barrier Terminal Blocks | connector,barrier terminal block,doublerow,15 terminals,rated 20 amp,250 volts | Terminal Block, Barrier, 15 Position, 14Awg; No. Of Rows Cinch Connectivity Solutions | |
# of Contacts | 15 | 15 | |||
Contacts Pitch | 11.13 mm (0.44 inches) | 11.13 mm (0.44 inches) | 11.11 mm (0.44 inches) | ||
Orientation | 180° | Vertical | |||
North American | 14 AWG | 14 AWG | 14 AWG | ? to 14 AWG | |
Mounting Options | Terminal Strip; Chassis, Panel | Panel Mount | Terminal Strip; Bottom |