Bel Fuse – Circuit Protection PTC Resettable Fuses 0ZRR0160FF1A

Description
Polymeric PTC Resettable Fuse 60V 1.6A Ih Through Hole Radial, Disc
Request a Quote Datasheet
Description
Polymeric PTC Resettable Fuse 60V 1.6A Ih Through Hole Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - 5923-0ZRR0160FF1A-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
5923-0ZRR0160FF1A-ND
PTC Resettable Fuses 5923-0ZRR0160FF1A-ND
Polymeric PTC Resettable Fuse 60V 1.6A Ih Through Hole Radial, Disc

Polymeric PTC Resettable Fuse 60V 1.6A Ih Through Hole Radial, Disc

Buy Now Datasheet
Ptc Resettable Fuse, 1.6A, 60Vdc, Th; Product Range Bel Fuse - 67AC9870 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Resettable Fuse, 1.6A, 60Vdc, Th; Product Range Bel Fuse
67AC9870
Ptc Resettable Fuse, 1.6A, 60Vdc, Th; Product Range Bel Fuse 67AC9870
PTC RESETTABLE FUSE, 1.6A, 60VDC, TH; Product Range:0ZRR Series; Voltage Rating:60VDC; Holding Current:1.6A; Tripping Current:3.2A; Time to Trip:11.4s; Fuse Shape:Round; Current Rating Max:40A; Lead Spacing:5.1mm; Diameter:16.3mm RoHS Compliant: Yes

PTC RESETTABLE FUSE, 1.6A, 60VDC, TH; Product Range:0ZRR Series; Voltage Rating:60VDC; Holding Current:1.6A; Tripping Current:3.2A; Time to Trip:11.4s; Fuse Shape:Round; Current Rating Max:40A; Lead Spacing:5.1mm; Diameter:16.3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resettable PTCs Resettable PTCs
Product Number 5923-0ZRR0160FF1A-ND 67AC9870
Product Name PTC Resettable Fuses Ptc Resettable Fuse, 1.6A, 60Vdc, Th; Product Range Bel Fuse
Mounting / Packaging Through-Hole
Package Size Radial, Disc
Standards and Certifications UL; cURus, TUV, UL RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Resettable PTC Fuses -  - OptiFuse
Specs
Configuration Single Device
Mounting / Packaging Surface Mount Technology (SMT / SMD); Radial Leads
Package Size 0603; 0805; 1206; 1812
View Details
PTC Resettable Fuses - CMF-RL50A-0-ND - DigiKey
Specs
Mounting / Packaging Through-Hole
Package Size Radial, Disc
Standards and Certifications UR
View Details
3 suppliers
Circuit Protection - PTC Resettable Fuses - 1135024-R1206-005-R - Win Source Electronics
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); SMD (SMT)
Package Size 1206; Tape & Reel (TR)
Supply Voltage (VS) 60 volts
View Details
PTC Resettable Fuses - MF-R025-ND - DigiKey
Specs
Mounting / Packaging Through-Hole
Package Size Radial, Disc
Standards and Certifications cURus, TUV
View Details
2 suppliers