Manufacturer: Bel Fuse Inc.
Win Source Part Number: 850722-0ZCJ0200FF2C
Series: 0ZCJ
Features: PTC Resettable Fuse 2 A Ih
Package: Reel - TR
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 2A (4 Weeks)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Other Part Number: 507-1809-6, 507-1809-2, 507-1809-1
FUSE, RESETTABLE PTC, 6VDC, 2A, SMD; PPTC Case Style:1206 (3216 Metric); Product Range:0ZCJ Series; Voltage Rating:6VDC; Holding Current:2A; Tripping Current:3.5A; Time to Trip:1.5s; Current Rating Max:100A; Thermistor Mounting:SMD RoHS Compliant: Yes
FUSE, RESETTABLE PTC, 6VDC, 2A, SMD; Thermistor Mounting:SMD; Product Range:0ZCJ Series; Holding Current:2A; Tripping Current:3.5A; Voltage Rating:6VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive RoHS Compliant: Yes
PTC RESET FUSE 6V 2A 1206
| Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 850722-0ZCJ0200FF2C | 48AC8421 | 48AC7386 | 0ZCJ0200FF2C |
| Product Name | PTC Resettable Fuses - 0ZCJ0200FF2C | Fuse, Resettable Ptc, 6Vdc, 2A, Smd; Pptc Case Style Bel Fuse | Fuse, Resettable Ptc, 6Vdc, 2A, Smd; Thermistor Mounting Bel Fuse Circuit Protection | Circuit Protection - PTC Resettable Fuses |
| Approvals / Standards | RoHS | RoHS | ||
| Features | Resettable | Resettable | ||
| Rated Voltage | 6 volts | 6 volts |