FUSE BOARD MOUNT 30A 72VDC 2SMD
30A AC 72V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
30A AC 72V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
30A AC 72V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
FUSE, SLOW BLOW, 30A, 72VDC, 2410; Fuse Current:30A; Blow Characteristic:Slow Blow; Voltage Rating VAC:-; Voltage Rating VDC:72V; Fuse Case Style:2410 [6125 Metric]; Product Range:0ACA Series; Breaking Capacity Current AC:- RoHS Compliant: Yes
FUSE, SLOW BLOW, 30A, 72VDC, 2410; Fuse Current:30A; Blow Characteristic:Slow Blow; Voltage Rating VAC:-; Voltage Rating VDC:72V; Fuse Case Style:2410 [6125 Metric]; Product Range:0ACA Series; Breaking Capacity Current AC:- RoHS Compliant: Yes
Acme Chip Technology Co., Limited | DigiKey | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Fuses | Fuses | Fuses |
Product Number | 0ACA-9300-TE | 507-0ACA-9300-TEDKR-ND | 53AJ6172 |
Product Name | Circuit Protection - Fuses | Fuses | Fuse, Slow Blow, 30A, 72Vdc, 2410; Fuse Current Bel Fuse |
Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
Rated Voltage | 72 volts | 72 volts | |
Rated Current | 30 amps | 30 amps | |
Rated Breaking Capacity | 500 amps | 500 amps |