Bel Fuse – Circuit Protection Fuses 0680L9100-21

Description
10A 50V AC 75V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
Request a Quote Datasheet
Description
10A 50V AC 75V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 5923-0680L9100-21TR-ND - DigiKey
Thief River Falls, MN, United States
10A 50V AC 75V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

10A 50V AC 75V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

Buy Now Datasheet
Shenzhen, China
Circuit Protection - Fuses
0680L9100-21
Circuit Protection - Fuses 0680L9100-21
FUSE BRD MNT 10A 50VAC 75VDC SMD

FUSE BRD MNT 10A 50VAC 75VDC SMD

Supplier's Site
Smd Fuse, Aec-Q200, Slow Blow, 10A, 2410; Fuse Current Bel Fuse - 71AJ7294 - Newark, An Avnet Company
Chicago, IL, United States
Smd Fuse, Aec-Q200, Slow Blow, 10A, 2410; Fuse Current Bel Fuse
71AJ7294
Smd Fuse, Aec-Q200, Slow Blow, 10A, 2410; Fuse Current Bel Fuse 71AJ7294
SMD FUSE, AEC-Q200, SLOW BLOW, 10A, 2410; Fuse Current:10A; Blow Characteristic:Slow Blow; Voltage Rating VAC:50V; Voltage Rating VDC:75V; Fuse Case Style:2410 (6125 Metric); Product Range:0680L Series RoHS Compliant: Yes

SMD FUSE, AEC-Q200, SLOW BLOW, 10A, 2410; Fuse Current:10A; Blow Characteristic:Slow Blow; Voltage Rating VAC:50V; Voltage Rating VDC:75V; Fuse Case Style:2410 (6125 Metric); Product Range:0680L Series RoHS Compliant: Yes

Supplier's Site Datasheet
Smd Fuse, Aec-Q200, Slow Blow, 10A, 2410; Fuse Current Bel Fuse - 71AJ7293 - Newark, An Avnet Company
Chicago, IL, United States
Smd Fuse, Aec-Q200, Slow Blow, 10A, 2410; Fuse Current Bel Fuse
71AJ7293
Smd Fuse, Aec-Q200, Slow Blow, 10A, 2410; Fuse Current Bel Fuse 71AJ7293
SMD FUSE, AEC-Q200, SLOW BLOW, 10A, 2410; Fuse Current:10A; Blow Characteristic:Slow Blow; Voltage Rating VAC:50V; Voltage Rating VDC:75V; Fuse Case Style:2410 (6125 Metric); Product Range:0680L Series RoHS Compliant: Yes

SMD FUSE, AEC-Q200, SLOW BLOW, 10A, 2410; Fuse Current:10A; Blow Characteristic:Slow Blow; Voltage Rating VAC:50V; Voltage Rating VDC:75V; Fuse Case Style:2410 (6125 Metric); Product Range:0680L Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number 5923-0680L9100-21TR-ND 0680L9100-21 71AJ7294
Product Name Fuses Circuit Protection - Fuses Smd Fuse, Aec-Q200, Slow Blow, 10A, 2410; Fuse Current Bel Fuse
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 500 amps 100 amps
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Fast Acting 8A - 813GMA-8 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fuses - 2019-CCF1N12TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers
Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
Cartridge Fuses - 7897842 - RS Components, Ltd.
Specs
Fuse Material Glass; Glass
Approvals / Standards RoHS
View Details
2 suppliers