BEING Scientific Inc. V Series - Diaphragm Pumps V-20

Description
Performance and Features THE BEING V Series pumps are characterized in particular by using corrosion-resistant materials such as all-around PTFE for the pump head, FFPM for the valves, and structured diaphragm with a PTFE coating. Convenience By providing full solvent recovery, the BEING V series pumps eliminate the chance of dangerous solvents entering the working lab environment. Maintenance Free Operation - The BEING V series pumps are easy to operate and literally maintenance-free. No need to change pump oil or look for a water source.
Description
Performance and Features THE BEING V Series pumps are characterized in particular by using corrosion-resistant materials such as all-around PTFE for the pump head, FFPM for the valves, and structured diaphragm with a PTFE coating. Convenience By providing full solvent recovery, the BEING V series pumps eliminate the chance of dangerous solvents entering the working lab environment. Maintenance Free Operation - The BEING V series pumps are easy to operate and literally maintenance-free. No need to change pump oil or look for a water source.

Suppliers

Company
Product
Description
Supplier Links
V Series - Diaphragm Pumps - V-20 - BEING Scientific Inc.
Ontario, CA, United States
V Series - Diaphragm Pumps
V-20
V Series - Diaphragm Pumps V-20
Performance and Features THE BEING V Series pumps are characterized in particular by using corrosion-resistant materials such as all-around PTFE for the pump head, FFPM for the valves, and structured diaphragm with a PTFE coating. Convenience By providing full solvent recovery, the BEING V series pumps eliminate the chance of dangerous solvents entering the working lab environment. Maintenance Free Operation - The BEING V series pumps are easy to operate and literally maintenance-free. No need to change pump oil or look for a water source.

Performance and Features

  • THE BEING V Series pumps are characterized in particular by using corrosion-resistant materials such as all-around PTFE for the pump head, FFPM for the valves, and structured diaphragm with a PTFE coating.

Convenience

  • By providing full solvent recovery, the BEING V series pumps eliminate the chance of dangerous solvents entering the working lab environment.
  • Maintenance Free Operation - The BEING V series pumps are easy to operate and literally maintenance-free. No need to change pump oil or look for a water source.
Supplier's Site

Technical Specifications

  BEING Scientific Inc.
Product Category Liquid Handling Pumps
Product Number V-20
Product Name V Series - Diaphragm Pumps
Pump Type Diaphragm Pump; Positive Displacement Pump
Discharge Pressure 14.5 psi (10.2 m of Water)
Liquid Flow 5.280 GPM (20.00 L/min)
Discharge Size 0.394 inch (10 mm)
Unlock Full Specs
to access all available technical data

Similar Products

High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 6 x 3 - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 50.000 to 250.000 GPM (189.39 to 946.97 L/min)
HP 10.00 to 30.00 HP
View Details
Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details
NMT Submersible Long Shaft Centrifugal Pump for the Chemical Industry -  - Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump; Magnetic Drive Pump; Submersible Pump
Media Chemical Pump
View Details