BEING Scientific Inc. Square Magnetic Heated Stirrer BMS-09B15

Description
The BEING Magnetic Heated Stirrers offer a large variety of sizes and temperature ranges to accommodate your laboratory needs. Our stirrers provide a user friendly PID controller offering a large LCD color screen for easy viewing. They are constructed for durability, high performance and safety. Performance and Features Microprocessor PID control. Automatic Calibration Function. Durable and accurate brushless DC motors. Wide speed range even with heavy workloads. Ceramic cover provides high thermal efficiency. Convenience Large LCD display screen and interface provides for user-friendly operation. Maintenance-free operation with easy to clean surface. Easy to set Adjustable Timer.(1 minute to 5,999 minutes) Safety & Peace of Mind Built-in power interruption protection function, automatic run after power interruption. Smooth Start/Shutdown System prevents spillage of stirring samples no matter what the speed setting. Temperature deviation alarm. Too Hot to Touch Heating Plate Light.
Datasheet
Description
The BEING Magnetic Heated Stirrers offer a large variety of sizes and temperature ranges to accommodate your laboratory needs. Our stirrers provide a user friendly PID controller offering a large LCD color screen for easy viewing. They are constructed for durability, high performance and safety. Performance and Features Microprocessor PID control. Automatic Calibration Function. Durable and accurate brushless DC motors. Wide speed range even with heavy workloads. Ceramic cover provides high thermal efficiency. Convenience Large LCD display screen and interface provides for user-friendly operation. Maintenance-free operation with easy to clean surface. Easy to set Adjustable Timer.(1 minute to 5,999 minutes) Safety & Peace of Mind Built-in power interruption protection function, automatic run after power interruption. Smooth Start/Shutdown System prevents spillage of stirring samples no matter what the speed setting. Temperature deviation alarm. Too Hot to Touch Heating Plate Light.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Square Magnetic Heated Stirrer - BMS-09B15 - BEING Scientific Inc.
Ontario, CA, United States
Square Magnetic Heated Stirrer
BMS-09B15
Square Magnetic Heated Stirrer BMS-09B15
The BEING Magnetic Heated Stirrers offer a large variety of sizes and temperature ranges to accommodate your laboratory needs. Our stirrers provide a user friendly PID controller offering a large LCD color screen for easy viewing. They are constructed for durability, high performance and safety. Performance and Features Microprocessor PID control. Automatic Calibration Function. Durable and accurate brushless DC motors. Wide speed range even with heavy workloads. Ceramic cover provides high thermal efficiency. Convenience Large LCD display screen and interface provides for user-friendly operation. Maintenance-free operation with easy to clean surface. Easy to set Adjustable Timer.(1 minute to 5,999 minutes) Safety & Peace of Mind Built-in power interruption protection function, automatic run after power interruption. Smooth Start/Shutdown System prevents spillage of stirring samples no matter what the speed setting. Temperature deviation alarm. Too Hot to Touch Heating Plate Light.

The BEING Magnetic Heated Stirrers offer a large variety of sizes and temperature ranges to accommodate your laboratory needs. Our stirrers provide a user friendly PID controller offering a large LCD color screen for easy viewing. They are constructed for durability, high performance and safety.


Performance and Features

  • Microprocessor PID control.
  • Automatic Calibration Function.
  • Durable and accurate brushless DC motors.
  • Wide speed range even with heavy workloads.
  • Ceramic cover provides high thermal efficiency.

Convenience

  • Large LCD display screen and interface provides for user-friendly operation.
  • Maintenance-free operation with easy to clean surface.
  • Easy to set Adjustable Timer.(1 minute to 5,999 minutes)

Safety & Peace of Mind

  • Built-in power interruption protection function, automatic run after power interruption.
  • Smooth Start/Shutdown System prevents spillage of stirring samples no matter what the speed setting.
  • Temperature deviation alarm.
  • Too Hot to Touch Heating Plate Light.
Supplier's Site Datasheet

Technical Specifications

  BEING Scientific Inc.
Product Category Laboratory Mixers
Product Number BMS-09B15
Product Name Square Magnetic Heated Stirrer
Features Variable; Heating; Timer; Programmable
Display Type Video Display
User Interface Digital
Capacity (volumetric) 0.5297 cubic feet (15 liters)
Unlock Full Specs
to access all available technical data

Similar Products

High Shear Homogenizing Mixer (REVERSIBLE HOMOGENIZERS) - CJ-4BX - ARDE Barinco, Inc.
Specs
Mixer Type Homogenizer; Rotor-Stator
Operating Condition Batch
Motor Speed 8000 rpm
View Details
Laboratory High Shear Mixer - 100LSK-I - Charles Ross & Son Company
Charles Ross & Son Company
Specs
Features Variable
Media Type Liquids
Capacity (volumetric) 0.0401 to 0.4010 cubic feet (1.14 to 11.36 liters)
View Details
Homogenizing Mixers - KappaVita - NETZSCH Premier Technologies LLC
NETZSCH Premier Technologies LLC
Specs
Features Cooling (optional feature); Heating (optional feature)
Display Type Digital Numerical Display (optional feature)
User Interface Digital
View Details