Beijing OnMicro Electronics Co., Ltd. RF and Microwave Switch HS8775C-15

Description
The HS8775C-15 is a single-pole four-throw (SP4T) switchdesigned for antenna/impedance tuning applications whichrequires very low insertion loss and high voltage handlingcapability. It can also be used for multi-modeGSM/GPRS/E DGE/WCDMA/LTE transmit/receiveappl ications. The HS8775C-15 is controlled by a standardGPIO interface for easy control. No need for external DCblocking capacitors unless DC is applied externally. TheHS8775C-15 is manufactured in a compact, 10- pin 1.1 x 1.5x 0.40 mm package.
Request a Quote Datasheet
Description
The HS8775C-15 is a single-pole four-throw (SP4T) switchdesigned for antenna/impedance tuning applications whichrequires very low insertion loss and high voltage handlingcapability. It can also be used for multi-modeGSM/GPRS/E DGE/WCDMA/LTE transmit/receiveappl ications. The HS8775C-15 is controlled by a standardGPIO interface for easy control. No need for external DCblocking capacitors unless DC is applied externally. TheHS8775C-15 is manufactured in a compact, 10- pin 1.1 x 1.5x 0.40 mm package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Microwave Switch - HS8775C-15 - Richardson RFPD
Downers Grove, IL, United States
RF and Microwave Switch
HS8775C-15
RF and Microwave Switch HS8775C-15
The HS8775C-15 is a single-pole four-throw (SP4T) switchdesigned for antenna/impedance tuning applications whichrequires very low insertion loss and high voltage handlingcapability. It can also be used for multi-modeGSM/GPRS/E DGE/WCDMA/LTE transmit/receiveappl ications. The HS8775C-15 is controlled by a standardGPIO interface for easy control. No need for external DCblocking capacitors unless DC is applied externally. TheHS8775C-15 is manufactured in a compact, 10- pin 1.1 x 1.5x 0.40 mm package.

The HS8775C-15 is a single-pole four-throw (SP4T) switchdesigned for antenna/impedance tuning applications whichrequires very low insertion loss and high voltage handlingcapability. It can also be used for multi-modeGSM/GPRS/EDGE/WCDMA/LTE transmit/receiveapplications. The HS8775C-15 is controlled by a standardGPIO interface for easy control. No need for external DCblocking capacitors unless DC is applied externally. TheHS8775C-15 is manufactured in a compact, 10- pin 1.1 x 1.5x 0.40 mm package.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Switches
Product Number HS8775C-15
Product Name RF and Microwave Switch
Package Type LGA
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - 2449754P - RS Components, Ltd.
RS Components, Ltd.
Specs
Insertion Loss 0.5000 dB
Isolation 22 dB
Impedance 50 ohms
View Details
RF Coaxial Switches - NMS2T - kTB Solutions
Specs
Connector TNC
Frequency Range 0.0 to 12400 MHz
Type Single Pole Double Throw; SPDT
View Details
0.02-2.7 GHz 50 W High Power Silicon PIN Diode SPDT Switch - SKY12208-478LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 16L
Frequency Range 20 to 2700 MHz
Isolation 35 to 50 dB
View Details
4 suppliers
RF Switch Systems- Mechanical Switch - SSU5181A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details