Beijing OnMicro Electronics Co., Ltd. RF and Microwave Switch HS8765V-16

Description
The HS8765V-16 is a single-pole four-throw (SP4T) switchdesigned for antenna/impedance tuning applications whichrequires very low insertion loss and high voltage handlingcapability. It can also be used for multi-modeGSM/GPRS/E DGE/WCDMA/LTE transmit/receiveappl ications. The HS8765V-16 is a single-pole four-throw(SP4T) switch with a Mobile Industry Processor Interface(MIPI). No need for external DC blocking capacitors unlessDC is applied externally. The HS8765V-16 is manufactured ina compact, 10- pin 1.1 x 1.5 x 0.40 mm package.
Request a Quote Datasheet
Description
The HS8765V-16 is a single-pole four-throw (SP4T) switchdesigned for antenna/impedance tuning applications whichrequires very low insertion loss and high voltage handlingcapability. It can also be used for multi-modeGSM/GPRS/E DGE/WCDMA/LTE transmit/receiveappl ications. The HS8765V-16 is a single-pole four-throw(SP4T) switch with a Mobile Industry Processor Interface(MIPI). No need for external DC blocking capacitors unlessDC is applied externally. The HS8765V-16 is manufactured ina compact, 10- pin 1.1 x 1.5 x 0.40 mm package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Microwave Switch - HS8765V-16 - Richardson RFPD
Downers Grove, IL, United States
RF and Microwave Switch
HS8765V-16
RF and Microwave Switch HS8765V-16
The HS8765V-16 is a single-pole four-throw (SP4T) switchdesigned for antenna/impedance tuning applications whichrequires very low insertion loss and high voltage handlingcapability. It can also be used for multi-modeGSM/GPRS/E DGE/WCDMA/LTE transmit/receiveappl ications. The HS8765V-16 is a single-pole four-throw(SP4T) switch with a Mobile Industry Processor Interface(MIPI). No need for external DC blocking capacitors unlessDC is applied externally. The HS8765V-16 is manufactured ina compact, 10- pin 1.1 x 1.5 x 0.40 mm package.

The HS8765V-16 is a single-pole four-throw (SP4T) switchdesigned for antenna/impedance tuning applications whichrequires very low insertion loss and high voltage handlingcapability. It can also be used for multi-modeGSM/GPRS/EDGE/WCDMA/LTE transmit/receiveapplications. The HS8765V-16 is a single-pole four-throw(SP4T) switch with a Mobile Industry Processor Interface(MIPI). No need for external DC blocking capacitors unlessDC is applied externally. The HS8765V-16 is manufactured ina compact, 10- pin 1.1 x 1.5 x 0.40 mm package.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Switches
Product Number HS8765V-16
Product Name RF and Microwave Switch
Package Type LGA
Unlock Full Specs
to access all available technical data

Similar Products

RF - Antenna cross switches - BGSX24MU16 - BGSX24MU16 - Infineon Technologies AG
Specs
Control Interface MIPI
Frequency Range 100 to 5000 MHz
Type DP4T
View Details
RF Switch Systems- Mechanical Switch - SSU5183A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details
Switches and Switch Matrices - 1-2GHZ SWITCH MATRIX SYSTEM - Crane Aerospace & Electronics
Specs
Frequency Range 1000 to 2000 MHz
Isolation 40 dB
View Details
RF Switches - 2312-CMD196C3TR-ND - DigiKey
Specs
Package Type Surface Mount; 16-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 18000 MHz
View Details