Beijing OnMicro Electronics Co., Ltd. RF and Microwave Switch HS8727

Description
HS8727 is a SOI CMOS MMIC single pole two throw (SP2T)high power switch in a low cost miniature 1.1 mm x 0.7 mm x0.38 mm DFN6L package. The HS8727 is ideally suited forapplications where high linearity, low insertion loss, and smallsize are required. Typical applications are for handsetsystems that connect separate transmit and receive functionsto a common antenna, as well as other related handset andgeneral purpose applications. HS8727 can be used in allsystems operating up to 6 GHz requiring high power at lowcontrol voltage.
Request a Quote Datasheet
Description
HS8727 is a SOI CMOS MMIC single pole two throw (SP2T)high power switch in a low cost miniature 1.1 mm x 0.7 mm x0.38 mm DFN6L package. The HS8727 is ideally suited forapplications where high linearity, low insertion loss, and smallsize are required. Typical applications are for handsetsystems that connect separate transmit and receive functionsto a common antenna, as well as other related handset andgeneral purpose applications. HS8727 can be used in allsystems operating up to 6 GHz requiring high power at lowcontrol voltage.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Microwave Switch - HS8727 - Richardson RFPD
Downers Grove, IL, United States
RF and Microwave Switch
HS8727
RF and Microwave Switch HS8727
HS8727 is a SOI CMOS MMIC single pole two throw (SP2T)high power switch in a low cost miniature 1.1 mm x 0.7 mm x0.38 mm DFN6L package. The HS8727 is ideally suited forapplications where high linearity, low insertion loss, and smallsize are required. Typical applications are for handsetsystems that connect separate transmit and receive functionsto a common antenna, as well as other related handset andgeneral purpose applications. HS8727 can be used in allsystems operating up to 6 GHz requiring high power at lowcontrol voltage.

HS8727 is a SOI CMOS MMIC single pole two throw (SP2T)high power switch in a low cost miniature 1.1 mm x 0.7 mm x0.38 mm DFN6L package. The HS8727 is ideally suited forapplications where high linearity, low insertion loss, and smallsize are required. Typical applications are for handsetsystems that connect separate transmit and receive functionsto a common antenna, as well as other related handset andgeneral purpose applications. HS8727 can be used in allsystems operating up to 6 GHz requiring high power at lowcontrol voltage.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Switches
Product Number HS8727
Product Name RF and Microwave Switch
Package Type DFN
Unlock Full Specs
to access all available technical data

Similar Products

9-100 GHz MMIC GaAs PIN SPDT Switch - MSW2-00004CH - Marki Microwave LLC
Specs
Frequency Range 9000 to 100000 MHz
View Details
Switches and Switch Matrices - 12X4 MATRIX - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 500 to 5000 MHz
Insertion Loss 15 dB
Isolation 45 dB
View Details
RF Switch Systems- Mechanical Switch - SSU5181A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details
RF/IF and RFID - RF Switches - 1235860-SKY13369-365LF - Win Source Electronics
Specs
Isolation 31 dB
Impedance 50 ohms
View Details
2 suppliers