Beijer Electronics Products AB Operator Interface E100

Description
DISCONTINUED BY MANUFACTURER, OPERATOR INTERFACE, 2 LINES X 20 CHARACTER TEXT DISPLAY, LCD BACKLIT, 73.5 MM X 11.5 MM DISPLAY, 64 KB FLASH RAM, RS-232C/RS422, TEMPERATURE RANGE: 0 TO 50 C, 5 VDC. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, OPERATOR INTERFACE, 2 LINES X 20 CHARACTER TEXT DISPLAY, LCD BACKLIT, 73.5 MM X 11.5 MM DISPLAY, 64 KB FLASH RAM, RS-232C/RS422, TEMPERATURE RANGE: 0 TO 50 C, 5 VDC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Operator Interface - 22498711 - Radwell International
Willingboro, NJ, United States
Operator Interface
22498711
Operator Interface 22498711
DISCONTINUED BY MANUFACTURER, OPERATOR INTERFACE, 2 LINES X 20 CHARACTER TEXT DISPLAY, LCD BACKLIT, 73.5 MM X 11.5 MM DISPLAY, 64 KB FLASH RAM, RS-232C/RS422, TEMPERATURE RANGE: 0 TO 50 C, 5 VDC. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, OPERATOR INTERFACE, 2 LINES X 20 CHARACTER TEXT DISPLAY, LCD BACKLIT, 73.5 MM X 11.5 MM DISPLAY, 64 KB FLASH RAM, RS-232C/RS422, TEMPERATURE RANGE: 0 TO 50 C, 5 VDC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Human Machine Interfaces
Product Number 22498711
Product Name Operator Interface
Unlock Full Specs
to access all available technical data

Similar Products

DP1200 Digital Readout -  - Sensata Technologies
Sensata Technologies
Specs
Configuration Panel
I/O Interfaces RS232; USB
Type Flat Panel Display
View Details
12.1
Specs
Configuration Panel
Certifications CB, UL, CE, FCC Class A, CCC, BSMI, Energy Star
Display Size 12.0 inch (305 mm)
View Details
Operator unit - CDPX-X-A-W-7 - Festo Corporation
Specs
Configuration Panel
Resolution WVGA, 800x480 pixels
Display Size 7.0 inch (178 mm)
View Details
Touch Screen Operator Interface - HMI004 - Control Instruments Corp.
Specs
Devices Supported 9
Devices Controlled Remote Analyzers
Configuration Panel
View Details