BEHRINGER USA Directivity Behringer XM8500

Description
Directivity:Cardioid ; Frequency Response Min:50Hz; Frequency Response Max:15kHz
Datasheet
Description
Directivity:Cardioid ; Frequency Response Min:50Hz; Frequency Response Max:15kHz
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Directivity Behringer - 74R2932 - Newark, An Avnet Company
Chicago, IL, United States
Directivity Behringer
74R2932
Directivity Behringer 74R2932
Directivity:Cardioid ; Frequency Response Min:50Hz; Frequency Response Max:15kHz

Directivity:Cardioid; Frequency Response Min:50Hz; Frequency Response Max:15kHz

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Audio Microphones
Product Number 74R2932
Product Name Directivity Behringer
Directivity Cardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM70A135V01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
SN Ratio 70 dB
View Details
2 suppliers
Microphones - 287720 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
Electret Condenser Microphone - EM-6027(P) - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
Actual Size 0.2362 inch (6 mm)
View Details
Omnidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Omnidirectional
Dynamic Range -38 to -50 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details