BECO Management Plummer Blocks & Pillow Blocks GOD0099578

Description
High temperature stainless steel pillow
Request a Quote
Description
High temperature stainless steel pillow
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plummer Blocks & Pillow Blocks - 2838222 - RS Components, Ltd.
Corby, Northants, United Kingdom
Plummer Blocks & Pillow Blocks
2838222
Plummer Blocks & Pillow Blocks 2838222
High temperature stainless steel pillow

High temperature stainless steel pillow

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pillow Block Bearings
Product Number 2838222
Product Name Plummer Blocks & Pillow Blocks
Housing Stainless Steel; Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

0.375
Specs
Bearing Type Needle Roller
Shaft Diameter 0.3750 inch (9.52 mm)
Load Rating 220 lbs (99.77 kg)
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS309 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 1.77 inch (45 mm)
View Details
Plummer Blocks & Pillow Blocks - 7508933 - RS Components, Ltd.
Specs
Shaft Diameter 0.4724 inch (12 mm)
Housing Cast Iron; Cast iron
Length 5 inch (127 mm)
View Details