Beckhoff Automation LLC CX8210 | Embedded PC with Arm ® Cortex ® -A53 and EtherCAT slave

Description
The CX8210 Embedded PC is a control with an EtherCAT slave interface. It features an Arm® Cortex®-A53 dual-core processor with 1.2 GHz. The basic configuration of the CX8200 includes a 1 Gbit Ethernet interface, a USB 3.0 interface, a 1 GB LPDDR4 RAM, and a slot for a microSD card. The microSD card is not included in the scope of delivery and must be ordered separately, taking the desired memory capacity into account. E-bus or K-bus terminals can be attached as required; the CX8210 automatically recognizes the type of I/O system connected during the start-up phase. The control system is programmed with TwinCAT 3 via the Ethernet interface. TwinCAT 3 licenses must be ordered via the TwinCAT 3 price list. Beckhoff RT Linux® is used as operating system.
Request a Quote
Description
The CX8210 Embedded PC is a control with an EtherCAT slave interface. It features an Arm® Cortex®-A53 dual-core processor with 1.2 GHz. The basic configuration of the CX8200 includes a 1 Gbit Ethernet interface, a USB 3.0 interface, a 1 GB LPDDR4 RAM, and a slot for a microSD card. The microSD card is not included in the scope of delivery and must be ordered separately, taking the desired memory capacity into account. E-bus or K-bus terminals can be attached as required; the CX8210 automatically recognizes the type of I/O system connected during the start-up phase. The control system is programmed with TwinCAT 3 via the Ethernet interface. TwinCAT 3 licenses must be ordered via the TwinCAT 3 price list. Beckhoff RT Linux® is used as operating system.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
CX8210 | Embedded PC with Arm ® Cortex ® -A53 and EtherCAT slave -  - Beckhoff Automation LLC
Savage, MN, United States
CX8210 | Embedded PC with Arm ® Cortex ® -A53 and EtherCAT slave
CX8210 | Embedded PC with Arm ® Cortex ® -A53 and EtherCAT slave
The CX8210 Embedded PC is a control with an EtherCAT slave interface. It features an Arm® Cortex®-A53 dual-core processor with 1.2 GHz. The basic configuration of the CX8200 includes a 1 Gbit Ethernet interface, a USB 3.0 interface, a 1 GB LPDDR4 RAM, and a slot for a microSD card. The microSD card is not included in the scope of delivery and must be ordered separately, taking the desired memory capacity into account. E-bus or K-bus terminals can be attached as required; the CX8210 automatically recognizes the type of I/O system connected during the start-up phase. The control system is programmed with TwinCAT 3 via the Ethernet interface. TwinCAT 3 licenses must be ordered via the TwinCAT 3 price list. Beckhoff RT Linux® is used as operating system.

The CX8210 Embedded PC is a control with an EtherCAT slave interface. It features an Arm® Cortex®-A53 dual-core processor with 1.2 GHz. The basic configuration of the CX8200 includes a 1 Gbit Ethernet interface, a USB 3.0 interface, a 1 GB LPDDR4 RAM, and a slot for a microSD card. The microSD card is not included in the scope of delivery and must be ordered separately, taking the desired memory capacity into account.

E-bus or K-bus terminals can be attached as required; the CX8210 automatically recognizes the type of I/O system connected during the start-up phase. The control system is programmed with TwinCAT 3 via the Ethernet interface. TwinCAT 3 licenses must be ordered via the TwinCAT 3 price list.

Beckhoff RT Linux® is used as operating system.

Supplier's Site

Technical Specifications

  Beckhoff Automation LLC
Product Category Data Acquisition
Product Name CX8210 | Embedded PC with Arm ® Cortex ® -A53 and EtherCAT slave
Data Acquisition Input/Output Module
Unlock Full Specs
to access all available technical data

Similar Products

BK1120 | EtherCAT Bus Coupler for standard Bus Terminals -  - Beckhoff Automation LLC
Specs
Data Acquisition Input/Output Module
View Details
EK3100 | PROFIBUS Bus Coupler -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Data Acquisition Input/Output Module
View Details
EJ2008 | EtherCAT plug-in module, 8-channel digital output, 24 V DC, 0.5 A -  - Beckhoff Automation LLC
Specs
Data Acquisition Input/Output Module
View Details