Beckhoff Automation LLC EL5002 | EtherCAT Terminal, 2-channel encoder interface, SSI

Description
The EL5002 EtherCAT Terminal is an SSI master and enables the direct connection of two absolute encoders with SSI (synchronous serial interface). Both singleturn and multiturn encoders are supported. An EL91xx power supply terminal can be used for a 24 V supply to the encoder, and the EL9505 for the optional 5 V encoder operating voltage. Extensive parameterizations allow optimum adaptation to different encoder types. Special features: parameterization per channel possible baud rate up to max. 1 MHz coding: gray and binary data length up to 32 bit, flexibly adjustable separate evaluation of a status error bit (power fail bit) in the process data In addition, the EL5002 offers a multiple transmission mode for clock pulses to check data integrity. Via the distributed clocks function, the position value is read out exactly synchronously with other processes. If the distributed clocks function is deactivated, the EL5002 clocks synchronize with the EtherCAT cycle. The encoder profile enables simple and fast linking of the process data for motion control applications.
Request a Quote
Description
The EL5002 EtherCAT Terminal is an SSI master and enables the direct connection of two absolute encoders with SSI (synchronous serial interface). Both singleturn and multiturn encoders are supported. An EL91xx power supply terminal can be used for a 24 V supply to the encoder, and the EL9505 for the optional 5 V encoder operating voltage. Extensive parameterizations allow optimum adaptation to different encoder types. Special features: parameterization per channel possible baud rate up to max. 1 MHz coding: gray and binary data length up to 32 bit, flexibly adjustable separate evaluation of a status error bit (power fail bit) in the process data In addition, the EL5002 offers a multiple transmission mode for clock pulses to check data integrity. Via the distributed clocks function, the position value is read out exactly synchronously with other processes. If the distributed clocks function is deactivated, the EL5002 clocks synchronize with the EtherCAT cycle. The encoder profile enables simple and fast linking of the process data for motion control applications.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
EL5002 | EtherCAT Terminal, 2-channel encoder interface, SSI -  - Beckhoff Automation LLC
Savage, MN, United States
EL5002 | EtherCAT Terminal, 2-channel encoder interface, SSI
EL5002 | EtherCAT Terminal, 2-channel encoder interface, SSI
The EL5002 EtherCAT Terminal is an SSI master and enables the direct connection of two absolute encoders with SSI (synchronous serial interface). Both singleturn and multiturn encoders are supported. An EL91xx power supply terminal can be used for a 24 V supply to the encoder, and the EL9505 for the optional 5 V encoder operating voltage. Extensive parameterizations allow optimum adaptation to different encoder types. Special features: parameterization per channel possible baud rate up to max. 1 MHz coding: gray and binary data length up to 32 bit, flexibly adjustable separate evaluation of a status error bit (power fail bit) in the process data In addition, the EL5002 offers a multiple transmission mode for clock pulses to check data integrity. Via the distributed clocks function, the position value is read out exactly synchronously with other processes. If the distributed clocks function is deactivated, the EL5002 clocks synchronize with the EtherCAT cycle. The encoder profile enables simple and fast linking of the process data for motion control applications.

The EL5002 EtherCAT Terminal is an SSI master and enables the direct connection of two absolute encoders with SSI (synchronous serial interface). Both singleturn and multiturn encoders are supported. An EL91xx power supply terminal can be used for a 24 V supply to the encoder, and the EL9505 for the optional 5 V encoder operating voltage.

Extensive parameterizations allow optimum adaptation to different encoder types.

Special features:

  • parameterization per channel possible
  • baud rate up to max. 1 MHz
  • coding: gray and binary
  • data length up to 32 bit, flexibly adjustable
  • separate evaluation of a status error bit (power fail bit) in the process data

In addition, the EL5002 offers a multiple transmission mode for clock pulses to check data integrity. Via the distributed clocks function, the position value is read out exactly synchronously with other processes. If the distributed clocks function is deactivated, the EL5002 clocks synchronize with the EtherCAT cycle. The encoder profile enables simple and fast linking of the process data for motion control applications.

Supplier's Site

Technical Specifications

  Beckhoff Automation LLC
Product Category Data Acquisition
Product Name EL5002 | EtherCAT Terminal, 2-channel encoder interface, SSI
Data Acquisition Input/Output Module
Unlock Full Specs
to access all available technical data

Similar Products

EL1819 | EtherCAT Terminal, 16-channel digital input, 24 V DC, 10 µs -  - Beckhoff Automation LLC
Specs
Data Acquisition Input/Output Module
View Details
EK1521 | 1-port EtherCAT fiber-optic junction -  - Beckhoff Automation LLC
Specs
Data Acquisition Input/Output Module
View Details