Beckhoff Automation LLC EK1101-0010 | EtherCAT Coupler with ID switch, Extended Distance

Description
The EK1101-0010 EtherCAT Coupler is the link between the EtherCAT protocol at fieldbus level and the EtherCAT Terminals. The coupler converts the passing telegrams from Ethernet 100BASE-TX to E-bus signal representation. A station consists of a coupler and any number of EtherCAT Terminals that are automatically detected and individually displayed in the process image. Special features: Connection technology: 2 x RJ45 sockets Connection lengths: up to 300 m Three ID switches for implementing variable topologies Number of EtherCAT Terminals in the overall system: up to 65,535 The EK1101-0010 has two RJ45 sockets and three hexadecimal ID switches. The upper Ethernet interface is used to connect the coupler to the network; the lower socket serves for the optional connection of further EtherCAT devices in the same segment. With the Extended Distance connection, distances of up to 300 m can be reached between two Extended Distance devices. If only one connection is configured for Extended Distance, the maximum distance between the stations is 100 m. A group of EtherCAT components is assigned a unique ID via the hexadecimal ID switches. This group can then be located at any position within the EtherCAT network. Variable topologies are therefore easily implementable. In addition, an EtherCAT junction or an EtherCAT extension can be used for the extension or for setting up a line or star topology. The system and field supply, each 24 V DC, is provided directly at the coupler. The attached EtherCAT Terminals are supplied with the current required for communication from the supplied system voltage. The coupler can supply a maximum of 5 V and 2 A. If higher current is required, power feed terminals such as the EL9410 have to be integrated. The field supply is forwarded to the individual I/O components via the power contacts with up to 10 A.
Request a Quote
Description
The EK1101-0010 EtherCAT Coupler is the link between the EtherCAT protocol at fieldbus level and the EtherCAT Terminals. The coupler converts the passing telegrams from Ethernet 100BASE-TX to E-bus signal representation. A station consists of a coupler and any number of EtherCAT Terminals that are automatically detected and individually displayed in the process image. Special features: Connection technology: 2 x RJ45 sockets Connection lengths: up to 300 m Three ID switches for implementing variable topologies Number of EtherCAT Terminals in the overall system: up to 65,535 The EK1101-0010 has two RJ45 sockets and three hexadecimal ID switches. The upper Ethernet interface is used to connect the coupler to the network; the lower socket serves for the optional connection of further EtherCAT devices in the same segment. With the Extended Distance connection, distances of up to 300 m can be reached between two Extended Distance devices. If only one connection is configured for Extended Distance, the maximum distance between the stations is 100 m. A group of EtherCAT components is assigned a unique ID via the hexadecimal ID switches. This group can then be located at any position within the EtherCAT network. Variable topologies are therefore easily implementable. In addition, an EtherCAT junction or an EtherCAT extension can be used for the extension or for setting up a line or star topology. The system and field supply, each 24 V DC, is provided directly at the coupler. The attached EtherCAT Terminals are supplied with the current required for communication from the supplied system voltage. The coupler can supply a maximum of 5 V and 2 A. If higher current is required, power feed terminals such as the EL9410 have to be integrated. The field supply is forwarded to the individual I/O components via the power contacts with up to 10 A.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
EK1101-0010 | EtherCAT Coupler with ID switch, Extended Distance -  - Beckhoff Automation LLC
Savage, MN, United States
EK1101-0010 | EtherCAT Coupler with ID switch, Extended Distance
EK1101-0010 | EtherCAT Coupler with ID switch, Extended Distance
The EK1101-0010 EtherCAT Coupler is the link between the EtherCAT protocol at fieldbus level and the EtherCAT Terminals. The coupler converts the passing telegrams from Ethernet 100BASE-TX to E-bus signal representation. A station consists of a coupler and any number of EtherCAT Terminals that are automatically detected and individually displayed in the process image. Special features: Connection technology: 2 x RJ45 sockets Connection lengths: up to 300 m Three ID switches for implementing variable topologies Number of EtherCAT Terminals in the overall system: up to 65,535 The EK1101-0010 has two RJ45 sockets and three hexadecimal ID switches. The upper Ethernet interface is used to connect the coupler to the network; the lower socket serves for the optional connection of further EtherCAT devices in the same segment. With the Extended Distance connection, distances of up to 300 m can be reached between two Extended Distance devices. If only one connection is configured for Extended Distance, the maximum distance between the stations is 100 m. A group of EtherCAT components is assigned a unique ID via the hexadecimal ID switches. This group can then be located at any position within the EtherCAT network. Variable topologies are therefore easily implementable. In addition, an EtherCAT junction or an EtherCAT extension can be used for the extension or for setting up a line or star topology. The system and field supply, each 24 V DC, is provided directly at the coupler. The attached EtherCAT Terminals are supplied with the current required for communication from the supplied system voltage. The coupler can supply a maximum of 5 V and 2 A. If higher current is required, power feed terminals such as the EL9410 have to be integrated. The field supply is forwarded to the individual I/O components via the power contacts with up to 10 A.

The EK1101-0010 EtherCAT Coupler is the link between the EtherCAT protocol at fieldbus level and the EtherCAT Terminals. The coupler converts the passing telegrams from Ethernet 100BASE-TX to E-bus signal representation. A station consists of a coupler and any number of EtherCAT Terminals that are automatically detected and individually displayed in the process image.

Special features:

  • Connection technology: 2 x RJ45 sockets
  • Connection lengths: up to 300 m
  • Three ID switches for implementing variable topologies
  • Number of EtherCAT Terminals in the overall system: up to 65,535

The EK1101-0010 has two RJ45 sockets and three hexadecimal ID switches. The upper Ethernet interface is used to connect the coupler to the network; the lower socket serves for the optional connection of further EtherCAT devices in the same segment. With the Extended Distance connection, distances of up to 300 m can be reached between two Extended Distance devices. If only one connection is configured for Extended Distance, the maximum distance between the stations is 100 m. A group of EtherCAT components is assigned a unique ID via the hexadecimal ID switches. This group can then be located at any position within the EtherCAT network. Variable topologies are therefore easily implementable. In addition, an EtherCAT junction or an EtherCAT extension can be used for the extension or for setting up a line or star topology.

The system and field supply, each 24 V DC, is provided directly at the coupler. The attached EtherCAT Terminals are supplied with the current required for communication from the supplied system voltage. The coupler can supply a maximum of 5 V and 2 A. If higher current is required, power feed terminals such as the EL9410 have to be integrated. The field supply is forwarded to the individual I/O components via the power contacts with up to 10 A.

Supplier's Site

Technical Specifications

  Beckhoff Automation LLC
Product Category Data Acquisition
Product Name EK1101-0010 | EtherCAT Coupler with ID switch, Extended Distance
Data Acquisition Input/Output Module
Unlock Full Specs
to access all available technical data

Similar Products

EK1110 | EtherCAT extension Preferred type -  - Beckhoff Automation LLC
Specs
Data Acquisition Input/Output Module
View Details
EL2722 | EtherCAT Terminal, 2-channel triac output, 12…230 V AC, 1 A -  - Beckhoff Automation LLC
Specs
Data Acquisition Input/Output Module
View Details