VT 4.40 K -- ROTARY VANE OIL-LESS
Becker Pumps Corporation
Rotary Vane Oil-Less
VT 4.40 K
Technical Specifications
|
Product Category
|
Vacuum Pumps and Vacuum Generators |
|
Product Number
|
VT 4.40 K |
|
Product Name
|
Rotary Vane Oil-Less |
|
Vacuum Pump Type
|
Mechanical
|
|
Configuration
|
Individual Vacuum Pump
|
|
Application
|
Industrial; Operates On A Continuous Basis
|
|
Pumping Speed
|
28 CFM (47.62 m³/hr)
|
|
Ultimate Vacuum
|
125 torr (25.0 in Hg vac)
|
Unlock Full Specs
to access all available technical data
Similar Products
Vacuum Pump Type
Mechanical
Configuration
Individual Vacuum Pump
Application
Industrial
View Details
Vacuum Pump Type
Venturi
Configuration
Individual Vacuum Pump
Application
Industrial
View Details
Vacuum Pump Type
Mechanical
Application
Chemical; Food; Pulp, Paper, Mining
Features
Vacuum Gauge
View Details
Durovac Industrial Vacuums
Configuration
Vacuum Pump System or Station
Application
Industrial; Chemical; Manufacturing; Agriculture, Chemical, Metal Dust, Underground Mining, Industrial Construction
Pumping Speed
360 to 650 CFM (612 to 1105 m³/hr)
View Details