U 4.70 SA -- ROTARY VANE OIL-FLOODED
Becker Pumps Corporation
Rotary Vane Oil-Flooded
U 4.70 SA
Technical Specifications
|
Product Category
|
Vacuum Pumps and Vacuum Generators |
|
Product Number
|
U 4.70 SA |
|
Product Name
|
Rotary Vane Oil-Flooded |
|
Vacuum Pump Type
|
Mechanical
|
|
Configuration
|
Individual Vacuum Pump
|
|
Application
|
Industrial
|
|
Pumping Speed
|
49 CFM (83.33 m³/hr)
|
|
Ultimate Vacuum
|
2.06 torr (29.8 in Hg vac)
|
Unlock Full Specs
to access all available technical data
Similar Products
Vacuum Pump Type
HighVac
Configuration
Individual Vacuum Pump
Application
Nuclear Fusion, Particle Accelerator, Surface Analysis, Vacuum Coating, Encapsulation, Sputtering, Ion Implantation, Space Chamber
View Details
Vacuum Pump Type
Venturi
Pumping Speed
14 CFM (23.81 m³/hr)
Ultimate Vacuum
506 torr (10.0 in Hg vac)
View Details
Vacuum Pump Type
Mechanical
Configuration
Individual Vacuum Pump
Application
Industrial; Power
View Details
Vacuum Pump Type
Venturi
Configuration
Individual Vacuum Pump
Application
Industrial
View Details