U 4.165 SA -- ROTARY VANE OIL-FLOODED
Becker Pumps Corporation
Rotary Vane Oil-Flooded
U 4.165 SA
Technical Specifications
|
Product Category
|
Vacuum Pumps and Vacuum Generators |
|
Product Number
|
U 4.165 SA |
|
Product Name
|
Rotary Vane Oil-Flooded |
|
Vacuum Pump Type
|
Mechanical
|
|
Configuration
|
Individual Vacuum Pump
|
|
Application
|
Industrial
|
|
Pumping Speed
|
113 CFM (192 m³/hr)
|
|
Ultimate Vacuum
|
2.06 torr (29.8 in Hg vac)
|
Unlock Full Specs
to access all available technical data
Similar Products
Vacuum Pump Type
Mechanical
Configuration
Individual Vacuum Pump
Application
Industrial
View Details
Vacuum Pump Type
Venturi
Configuration
Individual Vacuum Pump
Application
Industrial
View Details
Vacuum Pump Type
Mechanical
Application
Chemical; Food; Pulp, Paper, Mining
Ultimate Vacuum
150 to 99.6 torr (24.0 to 26.0 in Hg vac)
View Details
Durovac Industrial Vacuums
Configuration
Vacuum Pump System or Station
Application
Industrial; Chemical; Manufacturing; Agriculture, Chemical, Metal Dust, Underground Mining, Industrial Construction
Pumping Speed
380 CFM (646 m³/hr)
View Details