Becker Pumps Corporation Rotary Vane Oil-Less Combined DVT 3.80

Description
Combined vacuum & pressure pump, separate inlet filters
Description
Combined vacuum & pressure pump, separate inlet filters

Suppliers

Company
Product
Description
Supplier Links
Cuyahoga Falls, OH, USA
Rotary Vane Oil-Less Combined
DVT 3.80
Rotary Vane Oil-Less Combined DVT 3.80
Combined vacuum & pressure pump, separate inlet filters

Combined vacuum & pressure pump, separate inlet filters

Supplier's Site

Technical Specifications

  Becker Pumps Corporation
Product Category Gas Compressors and Gas Compressor Systems
Product Number DVT 3.80
Product Name Rotary Vane Oil-Less Combined
Power Source AC Three Phase; 230/460 VAC, 60 Hz
Lubrication Style Oil-less
Discharge / Operating Pressure 8 psi (5.63 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Booster Package - DN C Series - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Discharge / Operating Pressure 45 to 650 psi (31.67 to 457 m H2O)
Mass Flow Capacity 80 to 882 SCFM (136 to 1499 m³/hr)
Horse Power 30 to 60 HP
View Details
Mink Claw Compressors - Mink MM 1202, 1252, 1322 AP - Busch Vacuum Solutions
Specs
Compressor Technology Claw Compressor
Power Source AC Single Phase
Lubrication Style Oil-free
View Details
Air-Driven Oxygen Booster - Model 26968 - Haskel International LLC
Specs
Compressor Technology Reciprocating Piston
Power Source Air / Pneumatic
Lubrication Style Oil-free
View Details
SIHI - KPH Series Liquid Ring Compressors - sihi-kph-series - Rogers Machinery Company, Inc.
Specs
Discharge / Operating Pressure 174 psi (122 m H2O)
Mass Flow Capacity 6475 SCFM (11006 m³/hr)
View Details