Bearings Limited Bearing NU-217-ECM-C3

Description
ROLLER BEARING, 85MM BORE, 150MM OD, 28MM WIDTH. FREE 2 YEAR RADWELL WARRANTY
Description
ROLLER BEARING, 85MM BORE, 150MM OD, 28MM WIDTH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 65970047 - Radwell International
Willingboro, NJ, United States
Bearing
65970047
Bearing 65970047
ROLLER BEARING, 85MM BORE, 150MM OD, 28MM WIDTH. FREE 2 YEAR RADWELL WARRANTY

ROLLER BEARING, 85MM BORE, 150MM OD, 28MM WIDTH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 65970047
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RB10020UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 3.9370 inch (100.000 mm)
View Details
SMITH-TRAX® Metric Bearings, MFYR: Flange Yoke Type - MFYR-250 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Design Units Inch
Bore 70.0000 inch (1777.999 mm)
View Details
Roller Bearings - 2482839 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 1.9685 inch (50.000 mm)
View Details
.6250 in. ID, 1.1875 in. OD Two Piece Commercial Carbon Steel Spherical Bearing - BPFCOM-100 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 21000 lbs (9524 kg)
View Details