Beamex Oy Ab Automatic Pressure Controller POC6

Description
Beamex® POC6 Automatic Pressure Controller Pressure Calibration Made Fast and Easy Part of Beamex Integrated Calibration Solution: Together with the MC5 family and Beamex® CMX Calibration software, the POC6 offers a fully automated solution for performing, documenting and managing calibrations easily, efficiently and accurately. Unique Control Valve Technique: A technique that provides a very precise control. Easy-to-Use: The touch screen of the POC6 makes it easy and efficient to use. Portable or Panel Mounted: The POC6 can be delivered as panel mounted to Beamex® MCS100 Workstation or as a portable desk top version. Accredited Calibration Certificate as Standard: The POC6 is delivered with a traceable, accredited calibration certificate. Main Features and Specifications Part of Beamex Integrated Calibration Solution or a stand-alone pressure controller. Automatic pressure calibrations. Portable or bench mounted. Output range: from vacuum to 70 bar (1015 psi). Precision: < 0.015 % FS. 1 year uncertainty: < 0.025 % FS. Supported user interface languages: English, German, French, Spanish, Italian, Chinese, Russian, Japanese, Polish, Portuguese, Korean. Warranty: 2 years.
Description
Beamex® POC6 Automatic Pressure Controller Pressure Calibration Made Fast and Easy Part of Beamex Integrated Calibration Solution: Together with the MC5 family and Beamex® CMX Calibration software, the POC6 offers a fully automated solution for performing, documenting and managing calibrations easily, efficiently and accurately. Unique Control Valve Technique: A technique that provides a very precise control. Easy-to-Use: The touch screen of the POC6 makes it easy and efficient to use. Portable or Panel Mounted: The POC6 can be delivered as panel mounted to Beamex® MCS100 Workstation or as a portable desk top version. Accredited Calibration Certificate as Standard: The POC6 is delivered with a traceable, accredited calibration certificate. Main Features and Specifications Part of Beamex Integrated Calibration Solution or a stand-alone pressure controller. Automatic pressure calibrations. Portable or bench mounted. Output range: from vacuum to 70 bar (1015 psi). Precision: < 0.015 % FS. 1 year uncertainty: < 0.025 % FS. Supported user interface languages: English, German, French, Spanish, Italian, Chinese, Russian, Japanese, Polish, Portuguese, Korean. Warranty: 2 years.

Suppliers

Company
Product
Description
Supplier Links
Automatic Pressure Controller - POC6 - Beamex Oy Ab
Marietta, GA, USA
Automatic Pressure Controller
POC6
Automatic Pressure Controller POC6
Beamex® POC6 Automatic Pressure Controller Pressure Calibration Made Fast and Easy Part of Beamex Integrated Calibration Solution: Together with the MC5 family and Beamex® CMX Calibration software, the POC6 offers a fully automated solution for performing, documenting and managing calibrations easily, efficiently and accurately. Unique Control Valve Technique: A technique that provides a very precise control. Easy-to-Use: The touch screen of the POC6 makes it easy and efficient to use. Portable or Panel Mounted: The POC6 can be delivered as panel mounted to Beamex® MCS100 Workstation or as a portable desk top version. Accredited Calibration Certificate as Standard: The POC6 is delivered with a traceable, accredited calibration certificate. Main Features and Specifications Part of Beamex Integrated Calibration Solution or a stand-alone pressure controller. Automatic pressure calibrations. Portable or bench mounted. Output range: from vacuum to 70 bar (1015 psi). Precision: < 0.015 % FS. 1 year uncertainty: < 0.025 % FS. Supported user interface languages: English, German, French, Spanish, Italian, Chinese, Russian, Japanese, Polish, Portuguese, Korean. Warranty: 2 years.

Beamex® POC6 Automatic Pressure Controller

Pressure Calibration Made Fast and Easy

Part of Beamex Integrated Calibration Solution:

  • Together with the MC5 family and Beamex® CMX Calibration software, the POC6 offers a fully automated solution for performing, documenting and managing calibrations easily, efficiently and accurately.

Unique Control Valve Technique:

  • A technique that provides a very precise control.

Easy-to-Use:

  • The touch screen of the POC6 makes it easy and efficient to use.

Portable or Panel Mounted:

  • The POC6 can be delivered as panel mounted to Beamex® MCS100 Workstation or as a portable desk top version.

Accredited Calibration Certificate as Standard:

  • The POC6 is delivered with a traceable, accredited calibration certificate.

Main Features and Specifications

  • Part of Beamex Integrated Calibration Solution or a stand-alone pressure controller.
  • Automatic pressure calibrations.
  • Portable or bench mounted.
  • Output range: from vacuum to 70 bar (1015 psi).
  • Precision: < 0.015 % FS.
  • 1 year uncertainty: < 0.025 % FS.
  • Supported user interface languages: English, German, French, Spanish, Italian, Chinese, Russian, Japanese, Polish, Portuguese, Korean.
  • Warranty: 2 years.
Supplier's Site

Technical Specifications

  Beamex Oy Ab
Product Category Calibration Instruments
Product Number POC6
Product Name Automatic Pressure Controller
Calibrator Style Portable; Fixed (optional feature)
Environmental Properties Pressure / Vacuum
User Interface Digital Front Panel
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Calibration Source - Landcal - LAND
Specs
Calibrator Style Fixed
Environmental Properties Thermocouple
Digital Interface Serial Interface
View Details
In Situ Flow Verification System - CalMaster2 - ABB Measurement & Analytics
Specs
Calibrator Style Fixed; Battery Powered
DC Current Range 0.0 to ? amps
Environmental Properties Flow
View Details
Specs
Calibrator Style Fixed; Battery Powered
Environmental Properties Flow
Other Properties 33 H x 24.6 W x 12 D
View Details