Beamex Oy Ab Documenting Process Calibrator MC4

Description
Beamex® MC4 Documenting Process Calibrator Document As You Go Communication with Calibration Software: Using the MC4 together with calibration software provides you with a complete documenting calibration system that produces calibration certificates automatically. All-in-One Functionality: The MC4 is a versatile calibrator with many different functions. There’s no need to take several different measurement devices to the field, MC4 does the job. Accuracy Guaranteed: The MC4 is a highly accurate process calibrator. As a proof of this, each calibrator is delivered with a traceable, accredited calibration certificate. Calibration is Fast and Easy: The large graphical display, menu-based multilingual user interface, and full numerical keyboard make the MC4 quick and easy to use. Main features (and specifications) Pressure, temperature, electrical and frequency measurement and calibration Pressure (1 year uncertainty): from 0.015 % FS + 0.035 % of reading Temperature (1 year uncertainty): from 0.06°C + 0.025 of reading (Pt100) Temperature (1 year uncertainty): from 0.1°C + 0.02 % of reading (K-type TC) Electrical (1 year uncertainty): from 0.02 % of reading + small base error Multilingual user-interface Compact size, easy to use Warranty: 2 years for MC4, 1 year battery pack
Description
Beamex® MC4 Documenting Process Calibrator Document As You Go Communication with Calibration Software: Using the MC4 together with calibration software provides you with a complete documenting calibration system that produces calibration certificates automatically. All-in-One Functionality: The MC4 is a versatile calibrator with many different functions. There’s no need to take several different measurement devices to the field, MC4 does the job. Accuracy Guaranteed: The MC4 is a highly accurate process calibrator. As a proof of this, each calibrator is delivered with a traceable, accredited calibration certificate. Calibration is Fast and Easy: The large graphical display, menu-based multilingual user interface, and full numerical keyboard make the MC4 quick and easy to use. Main features (and specifications) Pressure, temperature, electrical and frequency measurement and calibration Pressure (1 year uncertainty): from 0.015 % FS + 0.035 % of reading Temperature (1 year uncertainty): from 0.06°C + 0.025 of reading (Pt100) Temperature (1 year uncertainty): from 0.1°C + 0.02 % of reading (K-type TC) Electrical (1 year uncertainty): from 0.02 % of reading + small base error Multilingual user-interface Compact size, easy to use Warranty: 2 years for MC4, 1 year battery pack

Suppliers

Company
Product
Description
Supplier Links
Documenting Process Calibrator - MC4 - Beamex Oy Ab
Marietta, GA, USA
Documenting Process Calibrator
MC4
Documenting Process Calibrator MC4
Beamex® MC4 Documenting Process Calibrator Document As You Go Communication with Calibration Software: Using the MC4 together with calibration software provides you with a complete documenting calibration system that produces calibration certificates automatically. All-in-One Functionality: The MC4 is a versatile calibrator with many different functions. There’s no need to take several different measurement devices to the field, MC4 does the job. Accuracy Guaranteed: The MC4 is a highly accurate process calibrator. As a proof of this, each calibrator is delivered with a traceable, accredited calibration certificate. Calibration is Fast and Easy: The large graphical display, menu-based multilingual user interface, and full numerical keyboard make the MC4 quick and easy to use. Main features (and specifications) Pressure, temperature, electrical and frequency measurement and calibration Pressure (1 year uncertainty): from 0.015 % FS + 0.035 % of reading Temperature (1 year uncertainty): from 0.06°C + 0.025 of reading (Pt100) Temperature (1 year uncertainty): from 0.1°C + 0.02 % of reading (K-type TC) Electrical (1 year uncertainty): from 0.02 % of reading + small base error Multilingual user-interface Compact size, easy to use Warranty: 2 years for MC4, 1 year battery pack

Beamex® MC4 Documenting Process Calibrator

Document As You Go

Communication with Calibration Software:

  • Using the MC4 together with calibration software provides you with a complete documenting calibration system that produces calibration certificates automatically.

All-in-One Functionality:

  • The MC4 is a versatile calibrator with many different functions. There’s no need to take several different measurement devices to the field, MC4 does the job.

Accuracy Guaranteed:

  • The MC4 is a highly accurate process calibrator. As a proof of this, each calibrator is delivered with a traceable, accredited calibration certificate.

Calibration is Fast and Easy:

  • The large graphical display, menu-based multilingual user interface, and full numerical keyboard make the MC4 quick and easy to use.

Main features (and specifications)

  • Pressure, temperature, electrical and frequency measurement and calibration
  • Pressure (1 year uncertainty): from 0.015 % FS + 0.035 % of reading
  • Temperature (1 year uncertainty): from 0.06°C + 0.025 of reading (Pt100)
  • Temperature (1 year uncertainty): from 0.1°C + 0.02 % of reading (K-type TC)
  • Electrical (1 year uncertainty): from 0.02 % of reading + small base error
  • Multilingual user-interface
  • Compact size, easy to use
  • Warranty: 2 years for MC4, 1 year battery pack
Supplier's Site

Technical Specifications

  Beamex Oy Ab
Product Category Calibration Instruments
Product Number MC4
Product Name Documenting Process Calibrator
Calibrator Style Handheld; Portable; Modular; Battery Powered
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Calibration Source - Landcal - LAND
Specs
Calibrator Style Fixed
Environmental Properties Thermocouple
Digital Interface Serial Interface
View Details
In Situ Flow Verification System - CalMaster2 - ABB Measurement & Analytics
Specs
Calibrator Style Fixed; Battery Powered
DC Current Range 0.0 to ? amps
Environmental Properties Flow
View Details
Specs
Calibrator Style Fixed; Battery Powered
Environmental Properties Flow
Other Properties 33 H x 24.6 W x 12 D
View Details