Beamex Oy Ab Intrinsically Safe Process Calibrator MC2-IS

Description
Beamex® MC2-IS Intrinsically Safe Multifunction Calibrator Safe and Practical Field Calibration Compact and User-friendly: Compact-sized, lightweight portable calibrator with large graphical display, multilingual interface and full numerical keyboard. Calibration is fast and simple. Accuracy Guaranteed: The MC2-IS is delivered with a traceable, accredited calibration certificate. Safe and Robust Field Calibrator: The ATEX and IECEx certified MC2-IS is robust and made for tough use with impact protectors and membrane keyboard. Wide Configuration Possibilities: The MC2-IS provides a number of configuration possibilities with connection to almost 20 available Beamex external pressure modules (IS). Main Features and Specifications Temperature (1 year uncertainty): From 0.10°C (RTD measurement) From 0.20°C (TC measurement) Electrical (1 year uncertainty): Typically 0.02 % rdg + small adder Pressure (1 year uncertainty): From 0.025 % rdg + 0.01 % FS (EXT-IS) From 0.05 % FS (EXT-s-IS)
Description
Beamex® MC2-IS Intrinsically Safe Multifunction Calibrator Safe and Practical Field Calibration Compact and User-friendly: Compact-sized, lightweight portable calibrator with large graphical display, multilingual interface and full numerical keyboard. Calibration is fast and simple. Accuracy Guaranteed: The MC2-IS is delivered with a traceable, accredited calibration certificate. Safe and Robust Field Calibrator: The ATEX and IECEx certified MC2-IS is robust and made for tough use with impact protectors and membrane keyboard. Wide Configuration Possibilities: The MC2-IS provides a number of configuration possibilities with connection to almost 20 available Beamex external pressure modules (IS). Main Features and Specifications Temperature (1 year uncertainty): From 0.10°C (RTD measurement) From 0.20°C (TC measurement) Electrical (1 year uncertainty): Typically 0.02 % rdg + small adder Pressure (1 year uncertainty): From 0.025 % rdg + 0.01 % FS (EXT-IS) From 0.05 % FS (EXT-s-IS)

Suppliers

Company
Product
Description
Supplier Links
Intrinsically Safe Process Calibrator - MC2-IS - Beamex Oy Ab
Marietta, GA, USA
Intrinsically Safe Process Calibrator
MC2-IS
Intrinsically Safe Process Calibrator MC2-IS
Beamex® MC2-IS Intrinsically Safe Multifunction Calibrator Safe and Practical Field Calibration Compact and User-friendly: Compact-sized, lightweight portable calibrator with large graphical display, multilingual interface and full numerical keyboard. Calibration is fast and simple. Accuracy Guaranteed: The MC2-IS is delivered with a traceable, accredited calibration certificate. Safe and Robust Field Calibrator: The ATEX and IECEx certified MC2-IS is robust and made for tough use with impact protectors and membrane keyboard. Wide Configuration Possibilities: The MC2-IS provides a number of configuration possibilities with connection to almost 20 available Beamex external pressure modules (IS). Main Features and Specifications Temperature (1 year uncertainty): From 0.10°C (RTD measurement) From 0.20°C (TC measurement) Electrical (1 year uncertainty): Typically 0.02 % rdg + small adder Pressure (1 year uncertainty): From 0.025 % rdg + 0.01 % FS (EXT-IS) From 0.05 % FS (EXT-s-IS)

Beamex® MC2-IS

Intrinsically Safe Multifunction Calibrator

Safe and Practical Field Calibration

Compact and User-friendly:

  • Compact-sized, lightweight portable calibrator with large graphical display, multilingual interface and full numerical keyboard. Calibration is fast and simple.

Accuracy Guaranteed:

  • The MC2-IS is delivered with a traceable, accredited calibration certificate.

Safe and Robust Field Calibrator:

  • The ATEX and IECEx certified MC2-IS is robust and made for tough use with impact protectors and membrane keyboard.

Wide Configuration Possibilities:

  • The MC2-IS provides a number of configuration possibilities with connection to almost 20 available Beamex external pressure modules (IS).

Main Features and Specifications

  • Temperature (1 year uncertainty):
  • From 0.10°C (RTD measurement)
  • From 0.20°C (TC measurement)
  • Electrical (1 year uncertainty):
  • Typically 0.02 % rdg + small adder
  • Pressure (1 year uncertainty):
  • From 0.025 % rdg + 0.01 % FS (EXT-IS)
  • From 0.05 % FS (EXT-s-IS)
Supplier's Site

Technical Specifications

  Beamex Oy Ab
Product Category Calibration Instruments
Product Number MC2-IS
Product Name Intrinsically Safe Process Calibrator
Calibrator Style Handheld; Modular; Battery Powered
Calibration Signal DC Voltage
DC Voltage Range 24 volts
Environmental Properties Pressure / Vacuum; RTD, Thermistor; Thermocouple; Temperature
Electrical Properties Resistance/ Impedance
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Calibration Source - Landcal - LAND
Specs
Calibrator Style Fixed
Environmental Properties Thermocouple
Digital Interface Serial Interface
View Details
Digital Calibration Blend Generator - 960 AMF - C.I. Analytics, Inc.
Specs
Calibrator Style Portable
Environmental Properties Gas
View Details
Specs
Calibrator Style Fixed; Battery Powered
Environmental Properties Flow
Other Properties 33 H x 24.6 W x 12 D
View Details
In Situ Flow Verification System - CalMaster2 - ABB Measurement & Analytics
Specs
Calibrator Style Fixed; Battery Powered
DC Current Range 0.0 to ? amps
Environmental Properties Flow
View Details