MB425/MB425R
MB Metrology Temperature Block
Portable temperature dry block that provides bath-level accuracy for industrial applications.
Accredited Calibration Certificate:
The R models include an internal reference thermometer with a connection for external reference sensor.
MB140/MB140R
MB Metrology Temperature Block
Portable temperature dry block that provides bath-level accuracy for industrial applications.
Accredited Calibration Certificate:
The R models include an internal reference thermometer with a connection for external reference sensor.
MB700/MB700R
MB Metrology Temperature Block
Portable temperature dry block that provides bath-level accuracy for industrial applications.
Accredited Calibration Certificate:
The R models include an internal reference thermometer with a connection for external reference sensor.
MB155/MB155R
MB Temperature Metrology Block
Portable temperature dry block that provides bath-level accuracy for industrial applications.
Accredited Calibration Certificate:
The R models include an internal reference thermometer with a connection for external reference sensor.
| Beamex Oy Ab | |
|---|---|
| Product Category | Calibration Instruments |
| Product Number | MB/MBR |
| Product Name | MB Temperature Metrology Block |
| Calibrator Style | Portable |
| Environmental Properties | Temperature |
| Electrical Properties | Resistance/ Impedance (optional feature) |
| User Interface | Digital Front Panel; Computer Interface |