Beamex Oy Ab External Pressure Modules EXT1000-IS

Description
EXT1000-IS Beamex® External Pressure Modules (EXT) Flexible pressure measurement The external pressure modules introduce new configuration possibilities and add flexibility, as it is possible to calibrate even more pressure ranges with the same calibrator. This way, the Beamex calibration equipment meets your needs even better. External pressure modules are compatible with Beamex's MC2-IS, MC5-IS Calibrators. Main features Increases your configuration possibilities. Possibility to calibrate even more pressure ranges with just one calibrator. Pressure range of 0 to 100 MPa. Provides high accuracy.
Description
EXT1000-IS Beamex® External Pressure Modules (EXT) Flexible pressure measurement The external pressure modules introduce new configuration possibilities and add flexibility, as it is possible to calibrate even more pressure ranges with the same calibrator. This way, the Beamex calibration equipment meets your needs even better. External pressure modules are compatible with Beamex's MC2-IS, MC5-IS Calibrators. Main features Increases your configuration possibilities. Possibility to calibrate even more pressure ranges with just one calibrator. Pressure range of 0 to 100 MPa. Provides high accuracy.

Suppliers

Company
Product
Description
Supplier Links
External Pressure Modules - EXT1000-IS - Beamex Oy Ab
Marietta, GA, USA
External Pressure Modules
EXT1000-IS
External Pressure Modules EXT1000-IS
EXT1000-IS Beamex® External Pressure Modules (EXT) Flexible pressure measurement The external pressure modules introduce new configuration possibilities and add flexibility, as it is possible to calibrate even more pressure ranges with the same calibrator. This way, the Beamex calibration equipment meets your needs even better. External pressure modules are compatible with Beamex's MC2-IS, MC5-IS Calibrators. Main features Increases your configuration possibilities. Possibility to calibrate even more pressure ranges with just one calibrator. Pressure range of 0 to 100 MPa. Provides high accuracy.

EXT1000-IS

Beamex® External Pressure Modules (EXT)

Flexible pressure measurement

The external pressure modules introduce new configuration possibilities and add flexibility, as it is possible to calibrate even more pressure ranges with the same calibrator. This way, the Beamex calibration equipment meets your needs even better. External pressure modules are compatible with Beamex's MC2-IS, MC5-IS Calibrators.

Main features

  • Increases your configuration possibilities.
  • Possibility to calibrate even more pressure ranges with just one calibrator.
  • Pressure range of 0 to 100 MPa.
  • Provides high accuracy.
Supplier's Site

Technical Specifications

  Beamex Oy Ab
Product Category Calibration Instruments
Product Number EXT1000-IS
Product Name External Pressure Modules
Calibrator Style Portable; Modular
Unlock Full Specs
to access all available technical data

Similar Products

Calibration Kits -  - MSA Safety
Specs
Calibrator Style Portable
Environmental Properties Gas
View Details
Current & Voltage Calibrators - 617636 - RS Components, Ltd.
Specs
Calibrator Style Battery Powered
View Details
Automatic Calibration Module - ACM4520 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Calibrator Style Modular
Calibration Signal DC Voltage; Signal / Waveform Generator Output
DC Voltage Range 10 volts
View Details