Bead Electronics Square and Round Solid Wire Pins

Description
Smooth tips for low insertion force Bead's precision pin tips reduce insertion and mating forces by up to 35%. This makes them ideal for all your PCB, connector and wire wrap applications. Square and round solid wire pins are available in a wide variety of configurations including: straight, right angle, offset, stars, flanges, serrations and barbs. Standard sizes are available from stock and custom pins can be designed and produced quickly and economically with minimal tooling costs. Greater performance. Greater value. Our precision Bead-formed process is high speed and scrapless so our customers get high quality and low prices -- even for custom pins. Our wire pin advantages Smooth Bead-formed tips Consistent pin length Precise cut-offs Broad range of configurations 100% vision inspection available
Description
Smooth tips for low insertion force Bead's precision pin tips reduce insertion and mating forces by up to 35%. This makes them ideal for all your PCB, connector and wire wrap applications. Square and round solid wire pins are available in a wide variety of configurations including: straight, right angle, offset, stars, flanges, serrations and barbs. Standard sizes are available from stock and custom pins can be designed and produced quickly and economically with minimal tooling costs. Greater performance. Greater value. Our precision Bead-formed process is high speed and scrapless so our customers get high quality and low prices -- even for custom pins. Our wire pin advantages Smooth Bead-formed tips Consistent pin length Precise cut-offs Broad range of configurations 100% vision inspection available

Suppliers

Company
Product
Description
Supplier Links
Square and Round Solid Wire Pins -  - Bead Electronics
Milford, CT, USA
Square and Round Solid Wire Pins
Square and Round Solid Wire Pins
Smooth tips for low insertion force Bead's precision pin tips reduce insertion and mating forces by up to 35%. This makes them ideal for all your PCB, connector and wire wrap applications. Square and round solid wire pins are available in a wide variety of configurations including: straight, right angle, offset, stars, flanges, serrations and barbs. Standard sizes are available from stock and custom pins can be designed and produced quickly and economically with minimal tooling costs. Greater performance. Greater value. Our precision Bead-formed process is high speed and scrapless so our customers get high quality and low prices -- even for custom pins. Our wire pin advantages Smooth Bead-formed tips Consistent pin length Precise cut-offs Broad range of configurations 100% vision inspection available

Smooth tips for low insertion force
Bead's precision pin tips reduce insertion and mating forces by up to 35%. This makes them ideal for all your PCB, connector and wire wrap applications.
Square and round solid wire pins are available in a wide variety of configurations including: straight, right angle, offset, stars, flanges, serrations and barbs.
Standard sizes are available from stock and custom pins can be designed and produced quickly and economically with minimal tooling costs.
Greater performance. Greater value.
Our precision Bead-formed process is high speed and scrapless so our customers get high quality and low prices -- even for custom pins.
Our wire pin advantages

  • Smooth Bead-formed tips
  • Consistent pin length
  • Precise cut-offs
  • Broad range of configurations
  • 100% vision inspection available
Supplier's Site

Technical Specifications

  Bead Electronics
Product Category Electrical Connectors
Product Name Square and Round Solid Wire Pins
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Power Edge Card Straddle Mount Type Connector - 83808-D2A1N11 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
62-Pin Hermetic D-sub Connector - 54673 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
50 Ohm N Connector, N Inline Jack - 190524A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Coupling Threaded
View Details