BEA Sector Sales Ac-Dc Converter, External Plug In, 1 O/p, 3V; Power Supply Approvals Bea Electro Sales BEA-220

Description
AC-DC CONVERTER, EXTERNAL PLUG IN, 1 O/P, 3V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:-; Output Voltage - Output 1:3V; Output Current - Output 1:-; Output Voltage - Output 2:-; Output Connector:- RoHS Compliant: No
Datasheet
Description
AC-DC CONVERTER, EXTERNAL PLUG IN, 1 O/P, 3V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:-; Output Voltage - Output 1:3V; Output Current - Output 1:-; Output Voltage - Output 2:-; Output Connector:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ac-Dc Converter, External Plug In, 1 O/p, 3V; Power Supply Approvals Bea Electro Sales - 28K2814 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, External Plug In, 1 O/p, 3V; Power Supply Approvals Bea Electro Sales
28K2814
Ac-Dc Converter, External Plug In, 1 O/p, 3V; Power Supply Approvals Bea Electro Sales 28K2814
AC-DC CONVERTER, EXTERNAL PLUG IN, 1 O/P, 3V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:-; Output Voltage - Output 1:3V; Output Current - Output 1:-; Output Voltage - Output 2:-; Output Connector:- RoHS Compliant: No

AC-DC CONVERTER, EXTERNAL PLUG IN, 1 O/P, 3V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:-; Output Voltage - Output 1:3V; Output Current - Output 1:-; Output Voltage - Output 2:-; Output Connector:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 28K2814
Product Name Ac-Dc Converter, External Plug In, 1 O/p, 3V; Power Supply Approvals Bea Electro Sales
Type DC Power Supply; AC/DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

D22 DIN Rail A/D 100-240V 60W 48V - IPS-D22A60W48V-A - Advantech
Specs
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
Regulatory Compliance CE / UL / CB / CCC / TUV / UKCA
View Details
2 suppliers
DC-DC Converter Non Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 12.5 volts
View Details
HPZ-Series - HP010ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details