Bayou City Bolt & Supply Co., Inc. Stainless Steel Threaded Rod Grade Type B8 Class 1

Description
All thread rods and studs are used for general purpose fastening for anything from an anchor bolt to a through bolt. A variety of grades and materials are available including stainless steel. Threaded rod is available in a variety of strengths. Low carbon all thread and studs are usually provided in a zinc or galvanized finish. Low carbon all thread (ASTM A307) is used for general applications where a high strength connection is unnecessary. It is also commonly used for foundation anchor bolts. The most common studs are made from ASTM A193 B7 material. B7 all thread and studs are a heat treated alloy steel used where a higher strength connection is necessary. B7 all thread can be plain finish, zinc or galvanized. DISTRIBUTOR OF STUDS All thread rods can be cut and chamfered to studs of specified lengths. These studs can be provided either plain finish, zinc or galvanized. Typically, B7 studs are specified in petroleum and chemical construction applications. This material is used for high temperature or high pressure service such as pressure vessels, valves, flanges, and fittings. Below is a basic summary of a few of the common grades. ASTM A193 covers a number of other standard specifications not covered in this description including B6, and B16.
Description
All thread rods and studs are used for general purpose fastening for anything from an anchor bolt to a through bolt. A variety of grades and materials are available including stainless steel. Threaded rod is available in a variety of strengths. Low carbon all thread and studs are usually provided in a zinc or galvanized finish. Low carbon all thread (ASTM A307) is used for general applications where a high strength connection is unnecessary. It is also commonly used for foundation anchor bolts. The most common studs are made from ASTM A193 B7 material. B7 all thread and studs are a heat treated alloy steel used where a higher strength connection is necessary. B7 all thread can be plain finish, zinc or galvanized. DISTRIBUTOR OF STUDS All thread rods can be cut and chamfered to studs of specified lengths. These studs can be provided either plain finish, zinc or galvanized. Typically, B7 studs are specified in petroleum and chemical construction applications. This material is used for high temperature or high pressure service such as pressure vessels, valves, flanges, and fittings. Below is a basic summary of a few of the common grades. ASTM A193 covers a number of other standard specifications not covered in this description including B6, and B16.

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Threaded Rod - Grade Type B8 Class 1 - Bayou City Bolt & Supply Co., Inc.
Houston, TX, USA
Stainless Steel Threaded Rod
Grade Type B8 Class 1
Stainless Steel Threaded Rod Grade Type B8 Class 1
All thread rods and studs are used for general purpose fastening for anything from an anchor bolt to a through bolt. A variety of grades and materials are available including stainless steel. Threaded rod is available in a variety of strengths. Low carbon all thread and studs are usually provided in a zinc or galvanized finish. Low carbon all thread (ASTM A307) is used for general applications where a high strength connection is unnecessary. It is also commonly used for foundation anchor bolts. The most common studs are made from ASTM A193 B7 material. B7 all thread and studs are a heat treated alloy steel used where a higher strength connection is necessary. B7 all thread can be plain finish, zinc or galvanized. DISTRIBUTOR OF STUDS All thread rods can be cut and chamfered to studs of specified lengths. These studs can be provided either plain finish, zinc or galvanized. Typically, B7 studs are specified in petroleum and chemical construction applications. This material is used for high temperature or high pressure service such as pressure vessels, valves, flanges, and fittings. Below is a basic summary of a few of the common grades. ASTM A193 covers a number of other standard specifications not covered in this description including B6, and B16.

All thread rods and studs are used for general purpose fastening for anything from an anchor bolt to a through bolt. A variety of grades and materials are available including stainless steel. Threaded rod is available in a variety of strengths. Low carbon all thread and studs are usually provided in a zinc or galvanized finish. Low carbon all thread (ASTM A307) is used for general applications where a high strength connection is unnecessary. It is also commonly used for foundation anchor bolts. The most common studs are made from ASTM A193 B7 material. B7 all thread and studs are a heat treated alloy steel used where a higher strength connection is necessary. B7 all thread can be plain finish, zinc or galvanized.

DISTRIBUTOR OF STUDS

All thread rods can be cut and chamfered to studs of specified lengths. These studs can be provided either plain finish, zinc or galvanized. Typically, B7 studs are specified in petroleum and chemical construction applications. This material is used for high temperature or high pressure service such as pressure vessels, valves, flanges, and fittings.

Below is a basic summary of a few of the common grades. ASTM A193 covers a number of other standard specifications not covered in this description including B6, and B16.

Supplier's Site

Technical Specifications

  Bayou City Bolt & Supply Co., Inc.
Product Category Threaded Rod
Product Number Grade Type B8 Class 1
Product Name Stainless Steel Threaded Rod
Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Threaded Rod/Stud Full Thread - 976A4/316LB16008288 - BUMAX®
Specs
Length 3.23 inch (82 mm)
Material Stainless Steel; Austenitic
Fastener Standards DIN; DIN 976
View Details
#6-32 Stainless Steel Threaded rod, Priced Per 3-ft Length - A 9X60-0632 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel
Design Units English
Inch # 6
View Details
Threaded Rods - 1757029 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 1.18 inch (30 mm)
Material Stainless Steel
Design Units Metric
View Details
Threaded Rods -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Material Steel
Finish Zinc Chromate (optional feature); Plain
Fastener Standards ASTM A193 Grade B7
View Details