Up/down counters with NPN/PNP or AC logic inputs. Resettable. Front fascia sealed to IP54. Greater than 10 year data retention
Supply Voltage = 85 - 265 V ac
Count Mode = Hours
Display Type = LED
Input Type = Logic
Connection Type = Screw
Reset Method = Automatic, Electrical, Manual
Number of Digits = 5
Mounting Type = Panel Mount
Output / Interface = Relay
Count Direction = Bi-Directional
RS Components, Ltd. | |
---|---|
Product Category | Elapsed Time Indicators (ETIs) |
Product Number | 2534511 |