Baumer IVO GmbH & Co. KG Pressure Gauges MTR1F50B94

Description
Bourdon MTR1F50B94 Pressure Gauge
Request a Quote
Description
Bourdon MTR1F50B94 Pressure Gauge
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pressure Gauges - 1846102 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Gauges
1846102
Pressure Gauges 1846102
Bourdon MTR1F50B94 Pressure Gauge

Bourdon MTR1F50B94 Pressure Gauge

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pressure Gauges
Product Number 1846102
Product Name Pressure Gauges
Type Gauge
Working Pressure Range 0.0 to 160 psi (0.0 to 112 m H2O)
Dial Size 1.57 inch (40 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Alarm, Audible, Low Pressure,50-500 Psig,1/4
Specs
Type Gauge
Display Analog
Working Pressure Range 50 to 500 psi (35.19 to 352 m H2O)
View Details
Differential Pressure Gauge - PCE-917 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Differential
Display Digital Numerical Display
Working Pressure Range -102 to 102 psi (-71.43 to 71.43 m H2O)
View Details
Hydraulic Circuit Controls - Gauges - 60704 - Jergens, Inc.
Specs
Type Gauge; Liquid Filled
Working Pressure Range 3000 psi (2111 m H2O)
Media Liquid
View Details
Pressure gauge - MA-50-36-R1/4-PSI-E-RG - Festo Corporation
Specs
Type Gauge
Working Pressure Range 0.0 to 36 psi (0.0 to 25.33 m H2O)
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details