Baumer Ltd. Industrial Safety Pressure Gauges MMN5

Description
Pressure measurement is our home turf: for measuring relative and total pressure you will find products with capsule elements and Bourdon springs at Baumer. Or absolute and differential pressure measuring equipment for pressures from 25 mbar to 1600 bar. Thanks to their robust stainless steel housing our instruments are also suitable for use under the tough conditions and in the demanding environments found in the oil and gas or petrochemical industries, and can also be used without any problems in areas where hygiene rules apply, and for applications where sea-water is used. Baumer also develops special solutions for military and civil space flights and the shipbuilding industry. Many EPC contractors (Engineering, Procurement, Construction) have recognized our value as a skilled partner for measuring instruments for the construction of entire plants such as refineries, power stations or water treatment plants.
Description
Pressure measurement is our home turf: for measuring relative and total pressure you will find products with capsule elements and Bourdon springs at Baumer. Or absolute and differential pressure measuring equipment for pressures from 25 mbar to 1600 bar. Thanks to their robust stainless steel housing our instruments are also suitable for use under the tough conditions and in the demanding environments found in the oil and gas or petrochemical industries, and can also be used without any problems in areas where hygiene rules apply, and for applications where sea-water is used. Baumer also develops special solutions for military and civil space flights and the shipbuilding industry. Many EPC contractors (Engineering, Procurement, Construction) have recognized our value as a skilled partner for measuring instruments for the construction of entire plants such as refineries, power stations or water treatment plants.

Suppliers

Company
Product
Description
Supplier Links
Industrial Safety Pressure Gauges - MMN5 - Baumer Ltd.
Southington, CT, USA
Industrial Safety Pressure Gauges
MMN5
Industrial Safety Pressure Gauges MMN5
Pressure measurement is our home turf: for measuring relative and total pressure you will find products with capsule elements and Bourdon springs at Baumer. Or absolute and differential pressure measuring equipment for pressures from 25 mbar to 1600 bar. Thanks to their robust stainless steel housing our instruments are also suitable for use under the tough conditions and in the demanding environments found in the oil and gas or petrochemical industries, and can also be used without any problems in areas where hygiene rules apply, and for applications where sea-water is used. Baumer also develops special solutions for military and civil space flights and the shipbuilding industry. Many EPC contractors (Engineering, Procurement, Construction) have recognized our value as a skilled partner for measuring instruments for the construction of entire plants such as refineries, power stations or water treatment plants.

Pressure measurement is our home turf: for measuring relative and total pressure you will find products with capsule elements and Bourdon springs at Baumer. Or absolute and differential pressure measuring equipment for pressures from 25 mbar to 1600 bar. Thanks to their robust stainless steel housing our instruments are also suitable for use under the tough conditions and in the demanding environments found in the oil and gas or petrochemical industries, and can also be used without any problems in areas where hygiene rules apply, and for applications where sea-water is used.

Baumer also develops special solutions for military and civil space flights and the shipbuilding industry. Many EPC contractors (Engineering, Procurement, Construction) have recognized our value as a skilled partner for measuring instruments for the construction of entire plants such as refineries, power stations or water treatment plants.

Supplier's Site

Technical Specifications

  Baumer Ltd.
Product Category Mechanical Pressure Gauges
Product Number MMN5
Product Name Industrial Safety Pressure Gauges
Type Single Scale
Working Pressure Range 0.0 to 23206 psi (0.0 to 16332 m H2O)
Connection Size 0.2500 to 0.5000 inch (6.35 to 12.7 mm)
Diameter 3.94 inch (100 mm)
Operating Temperature -4 to 158 F (-20 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Gauge - PG-101 - Clippard
Specs
Type Dual Scale
Working Pressure Range 0.0 to 100 psi (0.0 to 70.38 m H2O)
Connection Size 0.1250 inch (3.17 mm)
View Details
Pressure Gauges -  - EXAIR
Specs
Type Dual Scale
Working Pressure Range 0.0 to 160 psi (0.0 to 113 m H2O)
Connection Size 0.2500 to 1.25 inch (6.35 to 31.75 mm)
View Details
UNIVERSAL PRESSURE GAUGE DIAGNOSTIC TEE KIT -  - HydraCheck Inc.
Specs
Type Gauge
Working Pressure Range 8700 psi (6123 m H2O)
Scale Units pounds per square inch; bar
View Details
Gauge, 0 To 200 Psig, Glyc-Filled, 1/4
Specs
Type Gauge
Working Pressure Range 0.0 to 200 psi (0.0 to 141 m H2O)
Diameter 2.5 inch (63.5 mm)
View Details