Baumer IVO GmbH & Co. KG Pressure Gauges MIT3D22B31

Description
Bourdon MIT3D22B31 Pressure Gauge
Request a Quote
Description
Bourdon MIT3D22B31 Pressure Gauge
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pressure Gauges - 1926387 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Gauges
1926387
Pressure Gauges 1926387
Bourdon MIT3D22B31 Pressure Gauge

Bourdon MIT3D22B31 Pressure Gauge

Supplier's Site
Pressure Gauges - 1926386 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Gauges
1926386
Pressure Gauges 1926386
Bourdon MIT3D22B31 Pressure Gauge

Bourdon MIT3D22B31 Pressure Gauge

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pressure Gauges
Product Number 1926387
Product Name Pressure Gauges
Type Gauge
Working Pressure Range 0.0 to 1450 psi (0.0 to 1021 m H2O)
Dial Size 2.48 inch (63 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Gauge, Pressure, 300 Psi, 2100 Kpa, Dual Scale - 312-800-B300 - Petersen Products Co.
Specs
Type Gauge
Display Analog
Working Pressure Range 300 psi (211 m H2O)
View Details
Differential Pressure Gauge - PCE-917 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Differential
Display Digital Numerical Display
Working Pressure Range -102 to 102 psi (-71.43 to 71.43 m H2O)
View Details
Hydraulic Circuit Controls - Gauges - 61055 - Jergens, Inc.
Specs
Type Gauge; Liquid Filled
Working Pressure Range 10000 psi (7038 m H2O)
Media Liquid
View Details
Precision pressure gauge - MAP-40-4-1/8-EN - Festo Corporation
Specs
Type Gauge
Working Pressure Range 0.0 to 58.02 psi (0.0 to 40.83 m H2O)
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details