Baumer IVO GmbH & Co. KG Pressure Gauges MIT3D22B27

Description
Bourdon MIT3D22B27 Pressure Gauge
Request a Quote
Description
Bourdon MIT3D22B27 Pressure Gauge
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pressure Gauges - 1926390 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Gauges
1926390
Pressure Gauges 1926390
Bourdon MIT3D22B27 Pressure Gauge

Bourdon MIT3D22B27 Pressure Gauge

Supplier's Site
Pressure Gauges - 1926392 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Gauges
1926392
Pressure Gauges 1926392
Bourdon MIT3D22B27 Pressure Gauge

Bourdon MIT3D22B27 Pressure Gauge

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pressure Gauges
Product Number 1926390
Product Name Pressure Gauges
Type Gauge
Working Pressure Range 0.0 to 580 psi (0.0 to 408 m H2O)
Dial Size 2.48 inch (63 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Gauge, Ball Pressure, 0-60 Psi - 924-1304-6060 - Petersen Products Co.
Specs
Type Gauge
Display Analog
Working Pressure Range 0.0 to 60 psi (0.0 to 42.23 m H2O)
View Details
Pressure Gauge - PCE-932 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Gauge
Display Digital Numerical Display
Working Pressure Range 5802 psi (4083 m H2O)
View Details
Hydraulic Circuit Controls - Gauges - 61055 - Jergens, Inc.
Specs
Type Gauge; Liquid Filled
Working Pressure Range 10000 psi (7038 m H2O)
Media Liquid
View Details
Pressure gauge - PAGN-40-232P-P10 - Festo Corporation
Specs
Type Gauge
Working Pressure Range 0.0 to 232 psi (0.0 to 163 m H2O)
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details