Baumer IVO GmbH & Co. KG Pressure Gauges MIT3D22B19

Description
Bourdon MIT3D22B19 Pressure Gauge
Request a Quote
Description
Bourdon MIT3D22B19 Pressure Gauge
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pressure Gauges - 1926266 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Gauges
1926266
Pressure Gauges 1926266
Bourdon MIT3D22B19 Pressure Gauge

Bourdon MIT3D22B19 Pressure Gauge

Supplier's Site
Pressure Gauges - 1926267 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Gauges
1926267
Pressure Gauges 1926267
Bourdon MIT3D22B19 Pressure Gauge

Bourdon MIT3D22B19 Pressure Gauge

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pressure Gauges
Product Number 1926266
Product Name Pressure Gauges
Type Gauge
Working Pressure Range 0.0 to 58.02 psi (0.0 to 40.83 m H2O)
Dial Size 2.48 inch (63 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Gauge, 0 To 300 Psig, Glyc-Filled, 1/4
Specs
Type Gauge
Display Analog
Working Pressure Range 0.0 to 300 psi (0.0 to 211 m H2O)
View Details
Pressure Gauge - PCE-932 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Gauge
Display Digital Numerical Display
Working Pressure Range 5802 psi (4083 m H2O)
View Details
Hydraulic Circuit Controls - Gauges - 61055 - Jergens, Inc.
Specs
Type Gauge; Liquid Filled
Working Pressure Range 10000 psi (7038 m H2O)
Media Liquid
View Details
Pressure gauge - MA-15-10-QS-8 - Festo Corporation
Specs
Type Gauge
Working Pressure Range 0.0 to 145 psi (0.0 to 102 m H2O)
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details