Baumer IVO GmbH & Co. KG Pressure Gauges MIT3-D22.B19

Description
Bourdon MIT3-D22.B19 Pressure Gauge
Request a Quote
Description
Bourdon MIT3-D22.B19 Pressure Gauge
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pressure Gauges - 1365193 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Gauges
1365193
Pressure Gauges 1365193
Bourdon MIT3-D22.B19 Pressure Gauge

Bourdon MIT3-D22.B19 Pressure Gauge

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pressure Gauges
Product Number 1365193
Product Name Pressure Gauges
Type Gauge
Working Pressure Range 0.0 to 58.02 psi (0.0 to 40.83 m H2O)
Dial Size 2.48 inch (63 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Alarm, Audible, Low Pressure, 10-90 Psig 1/4
Specs
Type Gauge
Display Analog
Working Pressure Range 10 to 90 psi (7.04 to 63.34 m H2O)
View Details
Differential Pressure Gauge - PCE-917 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Differential
Display Digital Numerical Display
Working Pressure Range -102 to 102 psi (-71.43 to 71.43 m H2O)
View Details
Hydraulic Circuit Controls - Gauges - 60703 - Jergens, Inc.
Specs
Type Gauge; Liquid Filled
Working Pressure Range 6000 psi (4223 m H2O)
Media Liquid
View Details
Vacuum gauge - VAM-40-V1/0-R1/8-EN - Festo Corporation
Specs
Type Gauge; Vacuum
Working Pressure Range -14.5 to 0.0 psi (-10.21 to 0.0 m H2O)
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details