Baumer IVO GmbH & Co. KG Pressure Gauges MEX5D31B24

Description
Bourdon MEX5D31B24 Pressure Gauge
Request a Quote
Description
Bourdon MEX5D31B24 Pressure Gauge
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pressure Gauges - 1926275 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Gauges
1926275
Pressure Gauges 1926275
Bourdon MEX5D31B24 Pressure Gauge

Bourdon MEX5D31B24 Pressure Gauge

Supplier's Site
Pressure Gauges - 1926274 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Gauges
1926274
Pressure Gauges 1926274
Bourdon MEX5D31B24 Pressure Gauge

Bourdon MEX5D31B24 Pressure Gauge

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pressure Gauges
Product Number 1926275
Product Name Pressure Gauges
Type Gauge
Working Pressure Range 0.0 to 232 psi (0.0 to 163 m H2O)
Dial Size 3.94 inch (100 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Alarm, Audible, Low Pressure, 0-15 Psig, 1/4
Specs
Type Gauge
Display Analog
Working Pressure Range 0.0 to 15 psi (0.0 to 10.56 m H2O)
View Details
Pressure Gauge - PCE-932 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Gauge
Display Digital Numerical Display
Working Pressure Range 5802 psi (4083 m H2O)
View Details
Hydraulic Circuit Controls - Gauges - 60704 - Jergens, Inc.
Specs
Type Gauge; Liquid Filled
Working Pressure Range 3000 psi (2111 m H2O)
Media Liquid
View Details
Pressure gauge - MA-40-10-R1/8-E-RG - Festo Corporation
Specs
Type Gauge
Working Pressure Range 0.0 to 145 psi (0.0 to 102 m H2O)
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details