Baumer IVO GmbH & Co. KG Pressure Gauges MEX5D30B59

Description
Bourdon MEX5D30B59 Pressure Gauge
Request a Quote
Description
Bourdon MEX5D30B59 Pressure Gauge
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pressure Gauges - 1926103 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Gauges
1926103
Pressure Gauges 1926103
Bourdon MEX5D30B59 Pressure Gauge

Bourdon MEX5D30B59 Pressure Gauge

Supplier's Site
Pressure Gauges - 1926104 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Gauges
1926104
Pressure Gauges 1926104
Bourdon MEX5D30B59 Pressure Gauge

Bourdon MEX5D30B59 Pressure Gauge

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pressure Gauges
Product Number 1926103
Product Name Pressure Gauges
Type Gauge
Working Pressure Range -14.5 to 0.0 psi (-10.21 to 0.0 m H2O)
Dial Size 3.94 inch (100 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Alarm, Audible, Low Pressure,20-300 Psig,1/4
Specs
Type Gauge
Display Analog
Working Pressure Range 20 to 300 psi (14.08 to 211 m H2O)
View Details
Differential Pressure Gauge - PCE-917 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Differential
Display Digital Numerical Display
Working Pressure Range -102 to 102 psi (-71.43 to 71.43 m H2O)
View Details
Hydraulic Circuit Controls - Gauges - 60703 - Jergens, Inc.
Specs
Type Gauge; Liquid Filled
Working Pressure Range 6000 psi (4223 m H2O)
Media Liquid
View Details
Flanged pressure gauge - FMA-50-2,5-1/4-EN - Festo Corporation
Specs
Type Gauge
Working Pressure Range 0.0 to 36.26 psi (0.0 to 25.52 m H2O)
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details