Baumer IVO GmbH & Co. KG Pressure Gauges MEX5-D30.B59

Description
Bourdon MEX5-D30.B59 Pressure Gauge
Request a Quote
Description
Bourdon MEX5-D30.B59 Pressure Gauge
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pressure Gauges - 1365218 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Gauges
1365218
Pressure Gauges 1365218
Bourdon MEX5-D30.B59 Pressure Gauge

Bourdon MEX5-D30.B59 Pressure Gauge

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pressure Gauges
Product Number 1365218
Product Name Pressure Gauges
Type Gauge
Working Pressure Range -14.5 to 0.0 psi (-10.21 to 0.0 m H2O)
Dial Size 3.94 inch (100 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Gauge, Glycerin-Filled,0 To 15 Psig, 1/4
Specs
Type Gauge
Display Analog
Working Pressure Range 0.0 to 15 psi (0.0 to 10.56 m H2O)
View Details
Pressure Gauge - PCE-932 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Gauge
Display Digital Numerical Display
Working Pressure Range 5802 psi (4083 m H2O)
View Details
Hydraulic Circuit Controls - Gauges - 61055 - Jergens, Inc.
Specs
Type Gauge; Liquid Filled
Working Pressure Range 10000 psi (7038 m H2O)
Media Liquid
View Details
Precision pressure gauge - PAGN-40-1M-R18-1.6 - Festo Corporation
Specs
Type Gauge
Working Pressure Range 0.0 to 145 psi (0.0 to 102 m H2O)
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details