Baumer IVO GmbH & Co. KG Pressure Gauges MEX5-D30.B27

Description
Bourdon MEX5-D30.B27 Pressure Gauge
Request a Quote
Description
Bourdon MEX5-D30.B27 Pressure Gauge
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pressure Gauges - 1365217 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Gauges
1365217
Pressure Gauges 1365217
Bourdon MEX5-D30.B27 Pressure Gauge

Bourdon MEX5-D30.B27 Pressure Gauge

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pressure Gauges
Product Number 1365217
Product Name Pressure Gauges
Type Gauge
Working Pressure Range 0.0 to 580 psi (0.0 to 408 m H2O)
Dial Size 3.94 inch (100 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Gauge, 0-30
Specs
Type Gauge
Display Analog
Scale Units Inches of Hg
View Details
Differential Pressure Gauge - PCE-917 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Differential
Display Digital Numerical Display
Working Pressure Range -102 to 102 psi (-71.43 to 71.43 m H2O)
View Details
Hydraulic Circuit Controls - Gauges - 60706 - Jergens, Inc.
Specs
Type Gauge; Liquid Filled
Working Pressure Range 10000 psi (7038 m H2O)
Media Liquid
View Details
Vacuum gauge - VAM-63-V1/0-R1/4-E-RG - Festo Corporation
Specs
Type Gauge; Vacuum
Working Pressure Range -14.5 to 0.0 psi (-10.21 to 0.0 m H2O)
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details