Baumer IVO GmbH & Co. KG Pressure Gauges MEX5-D30.B12

Description
Bourdon MEX5-D30.B12 Pressure Gauge
Request a Quote
Description
Bourdon MEX5-D30.B12 Pressure Gauge
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pressure Gauges - 1846085 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Gauges
1846085
Pressure Gauges 1846085
Bourdon MEX5-D30.B12 Pressure Gauge

Bourdon MEX5-D30.B12 Pressure Gauge

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pressure Gauges
Product Number 1846085
Product Name Pressure Gauges
Type Gauge
Working Pressure Range 0.0 to 8.7 psi (0.0 to 6.12 m H2O)
Dial Size 3.94 inch (100 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Alarm, Audible, Low Pressure, 300 Psig,1/2
Specs
Type Gauge
Display Analog
Working Pressure Range 300 psi (211 m H2O)
View Details
Differential Pressure Gauge - PCE-917 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Differential
Display Digital Numerical Display
Working Pressure Range -102 to 102 psi (-71.43 to 71.43 m H2O)
View Details
Hydraulic Circuit Controls - Gauges - 60706 - Jergens, Inc.
Specs
Type Gauge; Liquid Filled
Working Pressure Range 10000 psi (7038 m H2O)
Media Liquid
View Details
Pressure gauge - OH-22-GE - Festo Corporation
Specs
Type Gauge
Operating Temperature 14 to 113 F (-10 to 45 C)
Media Gas
View Details