Baumer IVO GmbH & Co. KG Pressure Gauges MEX3D21B20

Description
Bourdon MEX3D21B20 Pressure Gauge
Request a Quote
Description
Bourdon MEX3D21B20 Pressure Gauge
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pressure Gauges - 1926279 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Gauges
1926279
Pressure Gauges 1926279
Bourdon MEX3D21B20 Pressure Gauge

Bourdon MEX3D21B20 Pressure Gauge

Supplier's Site
Pressure Gauges - 1926278 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Gauges
1926278
Pressure Gauges 1926278
Bourdon MEX3D21B20 Pressure Gauge

Bourdon MEX3D21B20 Pressure Gauge

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pressure Gauges
Product Number 1926279
Product Name Pressure Gauges
Type Gauge
Working Pressure Range 0.0 to 87.02 psi (0.0 to 61.24 m H2O)
Dial Size 2.48 inch (63 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Gauge, Ball Pressure, 0-60 Psi - 924-1304-6060 - Petersen Products Co.
Specs
Type Gauge
Display Analog
Working Pressure Range 0.0 to 60 psi (0.0 to 42.23 m H2O)
View Details
Differential Pressure Gauge - PCE-917 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Differential
Display Digital Numerical Display
Working Pressure Range -102 to 102 psi (-71.43 to 71.43 m H2O)
View Details
Hydraulic Circuit Controls - Gauges - 60704 - Jergens, Inc.
Specs
Type Gauge; Liquid Filled
Working Pressure Range 3000 psi (2111 m H2O)
Media Liquid
View Details
Pressure gauge - PAGL-HP3-63-60-G14 - Festo Corporation
Specs
Type Gauge
Working Pressure Range 0.0 to 870 psi (0.0 to 612 m H2O)
Operating Temperature 32 to 140 F (0 to 60 C)
View Details