Baumer IVO GmbH & Co. KG Pressure Gauges MEX3-D20.B29

Description
Bourdon MEX3-D20.B29 Pressure Gauge
Request a Quote
Description
Bourdon MEX3-D20.B29 Pressure Gauge
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pressure Gauges - 1846077 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Gauges
1846077
Pressure Gauges 1846077
Bourdon MEX3-D20.B29 Pressure Gauge

Bourdon MEX3-D20.B29 Pressure Gauge

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pressure Gauges
Product Number 1846077
Product Name Pressure Gauges
Type Gauge
Working Pressure Range 0.0 to 870 psi (0.0 to 612 m H2O)
Dial Size 2.48 inch (63 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Alarm, Audible, Low Pressure, 10-90 Psig 1/4
Specs
Type Gauge
Display Analog
Working Pressure Range 10 to 90 psi (7.04 to 63.34 m H2O)
View Details
Differential Pressure Gauge - PCE-917 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Differential
Display Digital Numerical Display
Working Pressure Range -102 to 102 psi (-71.43 to 71.43 m H2O)
View Details
Hydraulic Circuit Controls - Gauges - 61055 - Jergens, Inc.
Specs
Type Gauge; Liquid Filled
Working Pressure Range 10000 psi (7038 m H2O)
Media Liquid
View Details
Flanged precision pressure gauge - FMAP-63-4-1/4-EN - Festo Corporation
Specs
Type Gauge
Working Pressure Range 0.0 to 58.02 psi (0.0 to 40.83 m H2O)
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details