Baumer IVO GmbH & Co. KG Pressure Gauges MEX3-D20.B19

Description
Bourdon MEX3-D20.B19 Pressure Gauge
Request a Quote
Description
Bourdon MEX3-D20.B19 Pressure Gauge
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pressure Gauges - 1846074 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Gauges
1846074
Pressure Gauges 1846074
Bourdon MEX3-D20.B19 Pressure Gauge

Bourdon MEX3-D20.B19 Pressure Gauge

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pressure Gauges
Product Number 1846074
Product Name Pressure Gauges
Type Gauge
Working Pressure Range 0.0 to 58.02 psi (0.0 to 40.83 m H2O)
Dial Size 2.48 inch (63 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Alarm, Audible, Low Pressure, 0-15 Psig, 1/4
Specs
Type Gauge
Display Analog
Working Pressure Range 0.0 to 15 psi (0.0 to 10.56 m H2O)
View Details
Pressure Gauge - PCE-932 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Gauge
Display Digital Numerical Display
Working Pressure Range 5802 psi (4083 m H2O)
View Details
Hydraulic Circuit Controls - Gauges - 60704 - Jergens, Inc.
Specs
Type Gauge; Liquid Filled
Working Pressure Range 3000 psi (2111 m H2O)
Media Liquid
View Details
Pressure gauge - OH-22-GE - Festo Corporation
Specs
Type Gauge
Operating Temperature 14 to 113 F (-10 to 45 C)
Media Gas
View Details