Baumer IVO GmbH & Co. KG Pressure Gauges MAT5D30B20

Description
Bourdon MAT5D30B20 Pressure Gauge
Request a Quote
Description
Bourdon MAT5D30B20 Pressure Gauge
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pressure Gauges - 1926225 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Gauges
1926225
Pressure Gauges 1926225
Bourdon MAT5D30B20 Pressure Gauge

Bourdon MAT5D30B20 Pressure Gauge

Supplier's Site
Pressure Gauges - 1926224 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Gauges
1926224
Pressure Gauges 1926224
Bourdon MAT5D30B20 Pressure Gauge

Bourdon MAT5D30B20 Pressure Gauge

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pressure Gauges
Product Number 1926225
Product Name Pressure Gauges
Type Gauge
Working Pressure Range 0.0 to 87.02 psi (0.0 to 61.24 m H2O)
Dial Size 3.94 inch (100 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Gauge, Pressure, 200 Psi, 1400 Kpa, Dual Scale - 312-800-B200 - Petersen Products Co.
Specs
Type Gauge
Display Analog
Working Pressure Range 200 psi (141 m H2O)
View Details
Pressure Gauge - PCE-932 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Gauge
Display Digital Numerical Display
Working Pressure Range 5802 psi (4083 m H2O)
View Details
Hydraulic Circuit Controls - Gauges - 60703 - Jergens, Inc.
Specs
Type Gauge; Liquid Filled
Working Pressure Range 6000 psi (4223 m H2O)
Media Liquid
View Details
Pressure gauge - PAGL-HP3-63-60-G14 - Festo Corporation
Specs
Type Gauge
Working Pressure Range 0.0 to 870 psi (0.0 to 612 m H2O)
Operating Temperature 32 to 140 F (0 to 60 C)
View Details