Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
PRESSURE GAUGES
BAUMER IVO GMBH & CO. KG
MAT2-F20.B20 -- PRESSURE GAUGES
Baumer IVO GmbH & Co. KG
Pressure Gauges
MAT2-F20.B20
Description
Bourdon MAT2-F20.B20 Pressure Gauge
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Bourdon MAT2-F20.B20 Pressure Gauge
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Gauges
1365168
Pressure Gauges
1365168
Bourdon MAT2-F20.B20 Pressure Gauge
Bourdon MAT2-F20.B20 Pressure Gauge
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Pressure Gauges
Product Number
1365168
Product Name
Pressure Gauges
Type
Gauge
Working Pressure Range
0.0 to 87.02 psi (0.0 to 61.24 m H2O)
Dial Size
1.97 inch (50 mm)
Unlock Full Specs
to access all available technical data
Similar Products
Petersen Products Co.
Tester, Manhole, Bladder Style, 26"
938-7126
Specs
Type
Gauge
Display
Analog
Working Pressure Range
55 psi (38.71 m H2O)
View Details
PCE Instruments / PCE Americas Inc.
Pressure Gauge
PCE-932
Specs
Type
Gauge
Display
Digital Numerical Display
Working Pressure Range
5802 psi (4083 m H2O)
View Details
Jergens, Inc.
Air Gauges
60705
Specs
Type
Gauge
Connection Size
0.2500 inch (6.35 mm)
Media
Gas
View Details
Festo Corporation
Pressure gauge
MA-23-6-R1/8
Specs
Type
Gauge
Working Pressure Range
0.0 to 87.02 psi (0.0 to 61.24 m H2O)
Operating Temperature
-4 to 140 F (-20 to 60 C)
View Details