Baumer IVO GmbH & Co. KG Pressure Gauges MAT1F10B18

Description
Bourdon MAT1F10B18 Pressure Gauge
Request a Quote
Description
Bourdon MAT1F10B18 Pressure Gauge
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pressure Gauges - 1926308 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Gauges
1926308
Pressure Gauges 1926308
Bourdon MAT1F10B18 Pressure Gauge

Bourdon MAT1F10B18 Pressure Gauge

Supplier's Site
Pressure Gauges - 1926309 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Gauges
1926309
Pressure Gauges 1926309
Bourdon MAT1F10B18 Pressure Gauge

Bourdon MAT1F10B18 Pressure Gauge

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pressure Gauges
Product Number 1926308
Product Name Pressure Gauges
Type Gauge
Working Pressure Range 0.0 to 36.26 psi (0.0 to 25.52 m H2O)
Dial Size 1.57 inch (40 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Switch and Transmitter - One Series - United Electric Controls Company
United Electric Controls Company
Specs
Type Gauge; Liquid Filled
Display Digital Numerical Display
Working Pressure Range -14.7 to 6000 psi (-10.35 to 4223 m H2O)
View Details
Hydraulic Circuit Controls - Gauges - 60704 - Jergens, Inc.
Specs
Type Gauge; Liquid Filled
Working Pressure Range 3000 psi (2111 m H2O)
Media Liquid
View Details
Pressure Gauges - 2207955 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Gauge
Working Pressure Range 0.0 to 14.5 psi (0.0 to 10.21 m H2O)
Connection Size 0.2500 inch (6.35 mm)
View Details
Alarm, Audible, Low Pressure,20-300 Psig,1/4
Specs
Type Gauge
Display Analog
Working Pressure Range 20 to 300 psi (14.08 to 211 m H2O)
View Details